Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23542-G2540-G200 |
Cable Exit Angle | 90 (Right Angle) |
---|---|
Color | Black |
Cable Bundle Diameter | .551in, 14mm |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 2000 |
Packaging Method | Package |
Connector System | Wire-to-Board, Wire-to-Device |
Accessory Type | Cover - Cable Exit |
Strain Relief | With |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Cover for 40 Position Connectors Polypropylene Black | Avnet America |
Where can I find additional details, specifications and documents for a 8-1419157-8?
Additional datasheets, footprints and schematics for 8-1419157-8 are listed on our Part Details page. You can also find images and similar parts to 8-1419157-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1419157-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1419157-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1419157-8 fall under?
The 8-1419157-8 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 8-1419157-8 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1419157-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1419157-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1419157-8 have stock available?
Authorised distributors including Avnet America and Power and Signal Group have stock available or on a lead time for 8-1419157-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1419157-8 often in real-time on the comparison pages.
What if I can't find stock of 8-1419157-8?
You can fill out our help required form which you can use to request a quote for 8-1419157-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.