Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SDT-S-105DMR.000,
8-1419125-0 |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.11
|
5
in stock
|
Buy Now | |
RS
from US$1.62
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$1.17
|
-
|
Buy Now | |
RS Americas
from US$2.84
|
-
|
Buy Now | |
element14
from US$1.60
|
-
|
Buy Now | |
TTI Europe
from US$0.94
|
-
|
Buy Now | |
Farnell
from US$0.83
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Product Weight | 11g, .388oz |
---|---|
Contact Current Class | 5 – 10A, 16A |
Terminal Type | PCB-THT |
Contact Arrangement | 1 Form A (NO) |
Contact Current Rating (Max) | 10A |
Contact Material | AgNi90/10 |
Contact Number of Poles | 1 |
Insulation Clearance Class | 0 – 2.5mm |
Product Width | 10mm, .394in |
Height Class (Mechanical) | 20 – 25mm |
Product Height | .984in, 25mm |
Product Length | .945in, 24mm |
Length Class (Mechanical) | 20 – 25mm |
Insulation Clearance Between Contact & Coil | .093in, 1.6mm |
Width Class (Mechanical) | 8 – 10mm |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Switching Voltage (Max) | 30VDC, 250VAC |
Coil Resistance | 46.3Ω |
Coil Voltage Rating | 5VDC |
Coil Power Rating Class | 500 – 600mW |
Insulation Creepage Between Contact & Coil | 3.2mm, .126in |
Contact Limiting Making Current | 10A |
Contact Voltage Rating | 250VAC, 30VDC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Limiting Breaking Current | 10A |
Coil Power Rating DC | 540mW |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 3 – 5.5mm |
Coil Special Features | UL Coil Insulation Class E |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tube, Tube, Tray, Box & Tray |
実装方法 | Box & Tray, Tray, Box & Tube, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTII |
GP Relay SDT-R Series Power Non Latching | RS |
TE Connectivity PCB Power Relay SDT-R 1NO 10A DC 5V 100Ohm | Distrelec |
Sdt-S-105Dmr,000 |Amp Te Connectivity 8-1419125-0 | Newark Electronics |
SDT-S-105DMR,000 | TE Connectivity 8-1419125-0 | RS Americas |
APPLIANCE MINIATURE PCB RELAY | TTI Europe |
RELAY, SPST-NO, 250VAC, 30VDC, 10A | Farnell |
General Purpose Relays | Sager |
Where can I find additional details, specifications and documents for a 8-1419125-0?
Additional datasheets, footprints and schematics for 8-1419125-0 are listed on our Part Details page. You can also find images and similar parts to 8-1419125-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1419125-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1419125-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1419125-0 fall under?
The 8-1419125-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1419125-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1419125-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1419125-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1419125-0 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 8-1419125-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1419125-0 often in real-time on the comparison pages.
What if I can't find stock of 8-1419125-0?
You can fill out our help required form which you can use to request a quote for 8-1419125-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.