8-1418773-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

32pos MQS .63 header 180deg THR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Color Blue
Number of Sections 1
Number of Rows 2
Number of Signal Positions 32
Number of Positions 32
Tab Thickness .025in, .63mm
Tab Width .63mm, .025in
Interface Plating Tin (Sn)
Length 51.15mm, 2.01in
PCB 厚 (推奨) 1.6mm
Profile Height from PCB .795in, 20.2mm
PCB Thickness (Recommended) .063in
Width .622in, 15.8mm
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94-HB
Mounting Orientation Vertical/180°
PCB Mount Retention Without
Mounting Holes Without
PCB Mount Alignment With
Panel Mount Feature Without
Locking Interface Without
Circuit Application Signal
Packaging Quantity 44
Packaging Type Tray
Hybrid Header No
Shielded No
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Termination Method Through Hole - Solder

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8-1418773-1?

Additional datasheets, footprints and schematics for 8-1418773-1 are listed on our Part Details page. You can also find images and similar parts to 8-1418773-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8-1418773-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1418773-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8-1418773-1 fall under?

The 8-1418773-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.

Can I view similar or alternative parts?

You can view similar parts to 8-1418773-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1418773-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 8-1418773-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8-1418773-1 have stock available?

There is no stock from authorised distributors for 8-1418773-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8-1418773-1 often in real-time on the comparison pages.

What if I can't find stock of 8-1418773-1?

You can fill out our help required form which you can use to request a quote for 8-1418773-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay