Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PB133048 |
Contact Current Rating (Max) | 10A |
---|---|
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Contact Material | AgSnO2 |
Contact Arrangement | 1 Form A (NO) |
Coil Power Rating DC | 360mW |
Contact Voltage Rating | 250VAC |
Coil Voltage Rating | 48VDC |
Coil Resistance | 6400Ω |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Power Rating Class | 300 – 400mW |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Carton & Tube |
Packaging Method | Carton & Tube |
Power Relay Type | Standard |
Pb133048 |Potter&brumfield Te Connectivity 8-1415541-2 | Newark Electronics |
Relay, PB133048 | TE Connectivity 8-1415541-2 | RS Americas |
INDUSTRY RELAY | TTI Europe |
General Purpose Relays PB133048 | Sager |
Where can I find additional details, specifications and documents for a 8-1415541-2?
Additional datasheets, footprints and schematics for 8-1415541-2 are listed on our Part Details page. You can also find images and similar parts to 8-1415541-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1415541-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1415541-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1415541-2 fall under?
The 8-1415541-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1415541-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1415541-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1415541-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1415541-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for 8-1415541-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1415541-2 often in real-time on the comparison pages.
What if I can't find stock of 8-1415541-2?
You can fill out our help required form which you can use to request a quote for 8-1415541-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.