Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PT2L7LC4 |
Prices starting from US$13.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.55
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.11
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$13.77
|
-
|
Buy Now | |
Avnet America
from US$21.81
|
-
|
Buy Now | |
element14
from US$26.33
|
-
|
Buy Now | |
Boersig
from US$14.50
|
-
|
Buy Now | |
TTI Europe
from US$15.71
|
-
|
Buy Now | |
TE Store
from US$63.76
|
-
|
Buy Now | |
Sager
from US$22.01
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 2.61oz, 74g |
---|---|
Contact Arrangement | 2 Form C (CO) |
Contact Number of Poles | 2 |
Contact Current Class | 16A, 10 – 20A |
Terminal Type | Screw Terminals |
Contact Material | AgNi90/10 |
Contact Current Rating (Max) | 12A |
Product Length | 3.031in, 77mm |
Width Class (Mechanical) | 25 – 30mm |
Insulation Clearance Class | 2.5 – 4mm |
Product Width | 1.071in, 27.2mm |
Product Height | 78.3mm, 3.083in |
Insulation Clearance Between Contact & Coil | .157in, 4mm |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms, 2500V |
Actuating System | DC |
Contact Switching Load (Min) | 10mA @ 12V |
Contact Limiting Short-Time Current | 12A |
Contact Voltage Rating | 240VAC |
Coil Special Features | Electrical Indicator, LED |
Contact Limiting Making Current | 24A |
Coil Power Rating Class | 600 – 800mW |
Coil Power Rating DC | 741mW |
Contact Limiting Breaking Current | 24A |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Contact Limiting Continuous Current | 12A |
Insulation Creepage Class | 3 – 5.5mm |
Coil Resistance | 777Ω |
Coil Voltage Rating | 24VDC |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | DIN Rail |
Packaging Method | Carton |
実装方法 | Carton |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -40 – 70°C |
Environmental Category of Protection | RTI |
Relay: interface | Transfer Multisort Elektronik |
Power Relay, Dpdt, 12A, 240V, Panel Rohs Compliant: Yes |Schrack Te Connectivity 8-1415534-9 | Newark Electronics |
Electromechanical Relay DPDT 12A 24VDC 777Ohm DIN Rail | Avnet America |
POWER RELAY, DPDT, 12A, 240V, PANEL | element14 |
INDUSTRY RELAY | TTI Europe |
PT2L7LC4 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 741 mW Coil Resistance: 777 Ω Coil Special Features: LED Electrical Indicator Industrial Panel Plug-In Monostable, DC 741 mW 777 Ω | Power Relay | Part Number: 8-1415534-9 | Internal Number: 8-1415534-9 | Alias Number: PT2L7LC4 | TE Connectivity | TE Store |
General Purpose Relays PT2L7LC4 | Sager |
Where can I find additional details, specifications and documents for a 8-1415534-9?
Additional datasheets, footprints and schematics for 8-1415534-9 are listed on our Part Details page. You can also find images and similar parts to 8-1415534-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1415534-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1415534-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1415534-9 fall under?
The 8-1415534-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1415534-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1415534-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1415534-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1415534-9 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, element14 and Boersig have stock available or on a lead time for 8-1415534-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1415534-9 often in real-time on the comparison pages.
What if I can't find stock of 8-1415534-9?
You can fill out our help required form which you can use to request a quote for 8-1415534-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.