Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RT33LA05 |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Material | AgSnO2 |
Contact Current Class | 10 – 20A, 16A |
Contact Current Rating (Max) | 16A |
Terminal Type | Plug-In, PCB-THT |
Contact Number of Poles | 1 |
Contact Arrangement | 1 Form A (NO) |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Length | 29mm, 1.142in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Width Class (Mechanical) | 12 – 16mm |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Coil Resistance | 62Ω |
Coil Power Rating DC | 403mW |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Voltage Rating | 5VDC |
Coil Special Features | Magnetic Latching, UL Coil Insulation Class F |
Coil Power Rating Class | 400 – 500mW |
Contact Voltage Rating | 250VAC |
Insulation Creepage Class | 8mm |
Contact Limiting Continuous Current | 16A |
Contact Limiting Making Current | 30A |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Magnetic System | Bistable, 1 Coil, Polarized |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Relay Mounting Type | Socket, Printed Circuit Board |
Packaging Method | Carton, Tube |
実装方法 | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
RT33LA05 Power Relay Type: Standard Coil Magnetic System: Bistable, 1 Coil, Polarized Coil Power Rating DC: 403 mW Coil Resistance: 62 Ω Coil Special Features: Magnetic Latching UL Coil Insulation Class F Standard Bistable, 1 Coil, Polarized 403 mW 62 Ω | Power Relay | Part Number: 8-1415528-1 | Internal Number: 8-1415528-1 | Alias Number: RT33LA05 | TE Connectivity | TE Store |
POWER RELAY 5V 16A 1NO THT RT1 | TTI Europe |
Electromechanical Relay SPST-NO 16A 5VDC 62Ohm Through Hole | Avnet America |
Relay, RT33LA05 | TE Connectivity 8-1415528-1 | RS Americas |
Industrial Relays RT33LA05 | Sager |
Where can I find additional details, specifications and documents for a 8-1415528-1?
Additional datasheets, footprints and schematics for 8-1415528-1 are listed on our Part Details page. You can also find images and similar parts to 8-1415528-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1415528-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1415528-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1415528-1 fall under?
The 8-1415528-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1415528-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1415528-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1415528-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1415528-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Avnet America, RS Americas and Sager have stock available or on a lead time for 8-1415528-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1415528-1 often in real-time on the comparison pages.
What if I can't find stock of 8-1415528-1?
You can fill out our help required form which you can use to request a quote for 8-1415528-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.