8-1415006-1 Relays by TE Connectivity

RTH14012

Status: Active
Series: -
RoHS: Unknown
Aliases: 8-1415006-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.93

Distributor Stock
Logo for Newark
Newark
from US$4.17
60
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.48
1,250
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.70
920
in stock
Buy Now
Logo for element14
element14
from US$3.32
733
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$4.22
200
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$3.29
33
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.41
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.68
-
Buy Now
Logo for Boersig
Boersig
from US$2.63
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.93
-
Buy Now
Logo for Sager
Sager
from US$2.88
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Weight 14g, .494oz
Insulation Special Features Tracking Index of Relay Base PTI250
Contact Current Class 10 – 20A, 16A
Terminal Type PCB-THT
Contact Current Rating (Max) 16A
Contact Number of Poles 1
Contact Material AgNi90/10
Contact Arrangement 1 Form C (CO)
Product Length 1.142in, 29mm
Product Width .5in, 12.7mm
Insulation Clearance Between Contact & Coil 10mm, .394in
Insulation Clearance Class 8mm
Length Class (Mechanical) 25 – 30mm
Height Class (Mechanical) 15 – 16mm
Product Height .618in, 15.7mm
Width Class (Mechanical) 12 – 16mm
Contact Limiting Breaking Current 16A
Insulation Initial Dielectric Between Contacts & Coil 5000Vrms
Coil Special Features UL Coil Insulation Class F
Insulation Creepage Between Contact & Coil .394in, 10mm
Coil Resistance 360Ω
Contact Limiting Making Current 30A
Coil Magnetic System Monostable, DC
Insulation Creepage Class 8mm
Contact Voltage Rating 250VAC
Coil Power Rating DC 400mW
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Coil Power Rating Class 300 – 400mW
Coil Voltage Rating 12VDC
Contact Switching Voltage (Max) 400VAC
Insulation Initial Dielectric Between Coil & Contact Class 4000 – 5000V
Contact Limiting Continuous Current 16A
Relay Mounting Type Printed Circuit Board
Packaging Method Carton, Tube
実装方法 Carton, Tube
Power Relay Type Standard
Environmental Category of Protection RTII
Environmental Ambient Temperature (Max) 105°C, 221°F

Alternative Descriptions

Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics
RELAY, SPDT, 250VAC, 16A | element14
Electromechanical Relay SPDT 16A 12VDC 360Ohm Through Hole | Avnet Asia
Power/Signal Relay, 1 Form C, Spdt, Momentary |Amp Te Connectivity 8-1415006-1 | Newark Electronics
Relay: electromagnetic | Transfer Multisort Elektronik
RTH14012 Series 12 V 360 Ohm 16 A 400 mW Schrack RT1 Power PCB Relay | Future Electronics
POWER RELAY 12V 16A 1CO THT | TTI Europe
General Purpose Relays SPDT 12VDC 16Amps | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8-1415006-1?

Additional datasheets, footprints and schematics for 8-1415006-1 are listed on our Part Details page. You can also find images and similar parts to 8-1415006-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8-1415006-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1415006-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8-1415006-1 fall under?

The 8-1415006-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 8-1415006-1 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1415006-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 8-1415006-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8-1415006-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, element14, Avnet Asia and Newark Electronics have stock available or on a lead time for 8-1415006-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8-1415006-1 often in real-time on the comparison pages.

What if I can't find stock of 8-1415006-1?

You can fill out our help required form which you can use to request a quote for 8-1415006-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay