Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-8-1393813-5,
CA4607-000, 8-1393813-5 |
Weight | .952oz, 27g |
---|---|
Contact Current Rating | 2A |
Contact Plating Material | Gold Flash |
Contact Arrangement | 2 Form C (CO) |
Contact Current Class | 2 – 5 A |
Contact Number of Poles | 4 |
Contact Material | AgNi+Au |
Terminal Type | PCB-SMT |
Length Class (Mechanical) | 30 – 35 mm |
Width | 19mm, .748in |
Length | 35mm, 1.378in |
Width Class (Mechanical) | 16 – 20 mm |
Height | 30mm, 1.181in |
Height Class (Mechanical) | 25 – 30 mm |
Insulation Initial Dielectric Between Adjacent Contacts | 100Vrms |
Insulation Initial Resistance | 1000MΩ |
Contact Limiting Short-Time Current | 5A |
Input Voltage | 250VDC, 250VAC |
Contact Switching Voltage (Max) | 260VDC, 250VAC |
Coil Voltage Rating | 60VDC, 6VAC |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Contact Limiting Breaking Current | 5A |
Coil Resistance | 3800Ω |
Coil Power Rating Class | 800 – 1000 mW |
Contact Voltage Rating | 250VAC, 260VDC |
Contact Limiting Continuous Current | 5A |
Actuating System | DC |
Power Consumption | 1000 – 2000mW |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Making Current | 5A |
Coil Power Rating (DC) | 1000mW |
Coil Magnetic System | Monostable, DC |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Carton |
Product Type | Relay |
Relay Type | Cradle S Relay V23054/V23062 |
Relay Style | Cradle S Relay |
Termination Type | Solder Terminals |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -40 – 70°C |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTI |
V23054E1026F110 Rohs Compliant: Yes |Axicom Te Connectivity 8-1393813-5 | Newark Electronics |
Electromechanical Relay 4PDT 5A 60VDC 3.8KOhm Socket | Avnet America |
General Purpose Relays V23054E1026F110 | Sager |
Where can I find additional details, specifications and documents for a 8-1393813-5?
Additional datasheets, footprints and schematics for 8-1393813-5 are listed on our Part Details page. You can also find images and similar parts to 8-1393813-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393813-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393813-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393813-5 fall under?
The 8-1393813-5 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393813-5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393813-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393813-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393813-5 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Sager have stock available or on a lead time for 8-1393813-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393813-5 often in real-time on the comparison pages.
What if I can't find stock of 8-1393813-5?
You can fill out our help required form which you can use to request a quote for 8-1393813-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.