Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23154C 721B604 |
Prices starting from US$78.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$116.10
|
No stock
|
Buy Now | |
Rapid Electronics
from US$78.69
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$83.00
|
1
in stock
|
Buy Now | |
Distrelec
from US$161.61
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$113.85
|
-
|
Buy Now | |
TTI Europe
from US$117.50
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 20g, .706oz |
---|---|
Contact Material | PdNi |
Contact Special Features | Single Contact |
Contact Plating Material | Gold |
Terminal Type | PCB-SMT |
Contact Number of Poles | 2 |
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating | 1A |
Contact Current Class | 0 – 2 A |
Length | .945in, 24mm |
Width | 19mm, .748in |
Height | 1.181in, 30mm |
Height Class (Mechanical) | 25 – 30 mm |
Length Class (Mechanical) | 20 – 25 mm |
Width Class (Mechanical) | 16 – 20 mm |
Contact Switching Voltage (Max) | 30VAC, 36VDC |
Power Consumption | 800mW |
Coil Power Rating (DC) | 647mW |
Actuating System | AC/DC |
Contact Limiting Making Current | .2A |
Coil Power Rating Class | 600 – 800 mW |
Insulation Initial Resistance | 1000MΩ |
Coil Voltage Rating | 24VDC |
Coil Magnetic System | Monostable, DC |
Contact Voltage Rating | 36VDC, 30VAC |
Input Voltage | 36VDC, 30VAC |
Contact Limiting Short-Time Current | .2A |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Contact Limiting Continuous Current | 2A |
Coil Resistance | 890Ω |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Breaking Current | .2A |
Mounting Type | Socket, Screw Mount |
Performance Type | Standard |
Packaging Method | Box & Carton |
Product Type | Relay |
Relay Style | Cradle N Relay |
Relay Type | Cradle N Relay V23154/V23162 |
Termination Type | Plug-In/Solder |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -40 – 70°C |
Low Signal Relays-PCB V23154C 721B604 | Rapid Electronics |
TE Connectivity V23154C 721B604 Power/Signal Relay 1 For | Distrelec |
V23154C 721B604 Rohs Compliant: Yes |Axicom Te Connectivity 8-1393806-7 | Newark Electronics |
SIGNAL RELAY | TTI Europe |
Electromechanical Relay DPDT 0.2A 24VDC 890Ohm Plug-In | Avnet America |
General Purpose Relays | Sager |
Where can I find additional details, specifications and documents for a 8-1393806-7?
Additional datasheets, footprints and schematics for 8-1393806-7 are listed on our Part Details page. You can also find images and similar parts to 8-1393806-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393806-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393806-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393806-7 fall under?
The 8-1393806-7 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393806-7 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393806-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393806-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393806-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and TTI Europe have stock available or on a lead time for 8-1393806-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393806-7 often in real-time on the comparison pages.
What if I can't find stock of 8-1393806-7?
You can fill out our help required form which you can use to request a quote for 8-1393806-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.