Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
V23154C0721B104,
V23154C 721B104 |
Weight | .706oz, 20g |
---|---|
Contact Plating Material | Gold |
Contact Current Class | 2 – 5 A |
Contact Arrangement | 1 Form A (NO) |
Contact Number of Poles | 2 |
Contact Material | Ruthenium |
Contact Special Features | Single Contact |
Terminal Type | PCB-THT |
Contact Current Rating | .4A |
Length | 24mm, .945in |
Width | 19mm, .748in |
Length Class (Mechanical) | 20 – 25 mm |
Height | 1.181in, 30mm |
Height Class (Mechanical) | 25 – 30 mm |
Width Class (Mechanical) | 16 – 20 mm |
Coil Magnetic System | Monostable, DC |
Coil Voltage Rating | 24VDC |
Insulation Initial Resistance | 1000MΩ |
Actuating System | AC/DC |
Power Consumption | 800mW |
Contact Voltage Rating | 250VDC, 250VAC |
Contact Limiting Short-Time Current | 5A |
Insulation Initial Dielectric Between Adjacent Contacts | 500Vrms |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Contact Limiting Breaking Current | 5A |
Input Voltage | 150VDC, 125VAC |
Contact Limiting Continuous Current | 5A |
Coil Power Rating Class | 600 – 800 mW |
Coil Power Rating (DC) | 647mW |
Contact Switching Voltage (Max) | 250VAC, 250VDC |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Making Current | 5A |
Coil Resistance | 890Ω |
Mounting Type | Socket, Screw Mount |
Performance Type | Standard |
Packaging Method | Box & Carton |
Product Type | Relay |
Relay Style | Cradle N Relay |
Relay Type | Cradle N Relay V23154/V23162 |
Termination Type | Plug-In/Solder |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -40 – 70°C |
Low Signal Relays-PCB V23154C 721B104 | Rapid Electronics |
TE Connectivity - Axicom Signal Relay Cradle Relay N, 2CO, DC, 24V, 2A, 890Ohm | Distrelec |
Electromechanical Relay DPDT 2A 24VDC 890Ohm Plug-In | Avnet Abacus |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 8-1393806-6?
Additional datasheets, footprints and schematics for 8-1393806-6 are listed on our Part Details page. You can also find images and similar parts to 8-1393806-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393806-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393806-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393806-6 fall under?
The 8-1393806-6 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393806-6 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393806-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393806-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393806-6 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Avnet Abacus, Avnet America and Boersig have stock available or on a lead time for 8-1393806-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393806-6 often in real-time on the comparison pages.
What if I can't find stock of 8-1393806-6?
You can fill out our help required form which you can use to request a quote for 8-1393806-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.