Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V42254A2216C225 |
Prices starting from US$7.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.81
|
49
in stock
|
Buy Now | |
Rapid Electronics
from US$13.06
|
72
in stock
|
Buy Now | |
Distrelec
from US$11.97
|
72
in stock
|
Buy Now | |
Boersig
from US$7.70
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$14.62
|
-
|
Buy Now | |
Avnet America
from US$7.19
|
-
|
Buy Now | |
RS Americas
from US$13.15
|
-
|
Buy Now | |
TTI Europe
from US$8.52
|
-
|
Buy Now | |
TE Store
from US$12.56
|
-
|
Buy Now | |
Sager
from US$8.12
|
-
|
Buy Now | |
Farnell
from US$17.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Shell Material | Steel |
Post Size | .7mm |
Color | Gray |
Plastic | No |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 25 |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.5mm, .059in |
Housing Material | PBTP GF |
Centerline (Pitch) | .108in, 2.74mm |
Zugelassene Standards | DIN 41652 |
Approved Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Solder Tail |
Mating Connector Lock Type | Female Screwlocks, 4-40 UNC |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Mounting Hole Diameter | 3.1mm |
Mating Retention Type | Threaded Insert |
Mating Retention | With |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 60 |
Boss on Shield | With |
Profile | Standard |
Product Type | Connector |
Grounding Straps | With |
Row-to-Row Spacing | 2.84 mm, .112 in |
Shell Type | Front Metal Shell |
Grounded | Yes |
Grounding Indents | With |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Sealable | No |
Shell Size | 3 |
Connector System | Cable-to-Board |
Termination Post Length | .126in, 3.2mm |
Grounding Clips | Without |
D-Sub Standard Conn V42254A2216C225 SUB D | Rapid Electronics |
TE Connectivity V42254A2216C225 SUB D STIFTLEI D-Sub Standard Connectors V42254A2216C225 SUB D STIFTLEI | Distrelec |
AMPLIMITE HD-20 d-sub PCB plug, 25 pin | RS |
D Sub Connector, 4-40 Unc, Amplimite Hd-20 Series, Db, Plug, 25, Steel, Solder |Amp Te Connectivity 8-1393740-0 | Newark Electronics |
Conn D-Subminiature PIN 25 POS 2.76mm Solder ST Thru-Hole 25 Terminal 1 Port | Avnet America |
AMPLIMITE HD-20 Series,25 Way Mount PCB D-sub Conn Plug,2.76mm Pitch | TE Connectivity 8-1393740-0 | RS Americas |
25P SUB-D PLUG FRONT METAL SHE | TTI Europe |
Special Order: V42254A2216C225=SUB D STIFTLEI Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 25 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Cable-to-Board 25 2.74 mm | D-Sub Plug Assembly: Vertical & Shell Size 3 & 2.74Mm | Part Number: 8-1393740-0 | Internal Number: 8-1393740-0 | Alias Number: V42254A2216C225 | TE Connectivity | TE Store |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 8-1393740-0?
Additional datasheets, footprints and schematics for 8-1393740-0 are listed on our Part Details page. You can also find images and similar parts to 8-1393740-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393740-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393740-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393740-0 fall under?
The 8-1393740-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-1393740-0 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393740-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393740-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393740-0 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Boersig and Newark Electronics have stock available or on a lead time for 8-1393740-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393740-0 often in real-time on the comparison pages.
What if I can't find stock of 8-1393740-0?
You can fill out our help required form which you can use to request a quote for 8-1393740-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.