Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23529B1223C225 |
Prices starting from US$6.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.17
|
186
in stock
|
Buy Now | |
Newark Electronics
from US$8.68
|
34
in stock
|
Buy Now | |
element14
from US$8.70
|
34
in stock
|
Buy Now | |
Farnell
from US$9.15
|
34
in stock
|
Buy Now | |
Avnet America
from US$7.02
|
-
|
Buy Now | |
RS Americas
from US$6.59
|
-
|
Buy Now | |
Boersig
from US$7.19
|
-
|
Buy Now | |
Sager
from US$7.94
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Plastic | No |
Shell Plating Material | Tin |
Color | Gray |
Performance Level | Level 2 |
Number of Rows | 2 |
Number of Positions | 25 |
Preloaded | Yes |
PCB Mount Orientation | Right Angle |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 2.2A |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Black |
Housing Material | Thermoplastic PBTP |
Centerline (Pitch) | 2.74mm, .108in |
Approved Standards | DIN 41652 |
Zugelassene Standards | DIN 41652 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Connector Mounting Type | Board Mount |
Mating Connector Lock | With |
PCB Mount Alignment | With |
Boardlock Material | Brass |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Mating Retention | With |
Mounting Hole Diameter | 3.1mm |
Boardlock Plating Material | Tin |
Mating Retention Type | Threaded Insert |
PCB Mount Retention Type | Boardlock |
Circuit Application | Signal |
Installation Height | 3.6mm |
Packaging Method | Tray |
Packaging Quantity | 32 |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Full Metal Shell |
Shell Size | 3 |
Connector Style | Plug |
Connector System | Cable-to-Board |
Profile | Eurostyle |
Product Type | Connector |
Grounding Straps | With |
Footprint | 9.43mm, .371in |
Sealable | No |
Grounding Indents | With |
Termination Post Length | 3.2mm, .1259in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
25 Way r/a Eurostyle D Plg, 4-40U Ins | RS |
D Sub Conn, Plug, Db, 25Pos, Solder Rohs Compliant: Yes |Amp Te Connectivity 8-1393480-7 | Newark Electronics |
D SUB CONN, PLUG, DB, 25POS, SOLDER | element14 |
D Sub Connector, Standard, Plug, AMPLIMITE HD-20, 25 Contacts, DB, Solder | Avnet America |
AMPLIMITE HD-20 Series,25 Way Right Angle Mount Eurostyle PCB D-Sub Conn Plug | TE Connectivity 8-1393480-7 | RS Americas |
TE Connectivity V23529B1223C225 | Sager |
Where can I find additional details, specifications and documents for a 8-1393480-7?
Additional datasheets, footprints and schematics for 8-1393480-7 are listed on our Part Details page. You can also find images and similar parts to 8-1393480-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393480-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393480-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393480-7 fall under?
The 8-1393480-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-1393480-7 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393480-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393480-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393480-7 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 8-1393480-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393480-7 often in real-time on the comparison pages.
What if I can't find stock of 8-1393480-7?
You can fill out our help required form which you can use to request a quote for 8-1393480-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.