Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1393239-8 |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7.79
|
515
in stock
|
Buy Now | |
TTI Europe
from US$2.00
|
109,000
in stock
|
Buy Now | |
Future Electronics
from US$1.69
|
22,500
in stock
|
Buy Now | |
element14
from US$4.50
|
4,202
in stock
|
Buy Now | |
Schukat Electronic
from US$2.66
|
1,960
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.19
|
950
in stock
|
Buy Now | |
Rapid Electronics
from US$5.43
|
515
in stock
|
Buy Now | |
Chip One Stop
from US$5.72
|
515
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,500
in stock
|
Buy Now | |
Avnet America
from US$4.18
|
-
|
Buy Now | |
Avnet Asia
from US$4.08
|
-
|
Buy Now | |
Boersig
from US$4.11
|
-
|
Buy Now | |
Sager
from US$4.49
|
-
|
Buy Now |
Product Weight | .494oz, 14g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form C (CO) |
Terminal Type | PCB-THT, Plug-In |
Contact Current Class | 10 – 20A, 16A |
Contact Material | AgNi90/10 |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 16A |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Coil Power Rating Class | 600 – 800mW |
Insulation Creepage Class | 8mm |
Contact Voltage Rating | 250VAC |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Special Features | Magnetic Latching, UL Coil Insulation Class F |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Power Rating DC | 650mW |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Voltage Rating | 24VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Coil Resistance | 886Ω |
Contact Limiting Making Current | 30A |
Contact Limiting Continuous Current | 16A |
Relay Mounting Type | Printed Circuit Board, Socket |
実装方法 | Tube, Carton |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTII |
POWER RELAY 24V 16A 1CO THT | TTI Europe |
RT1 Series 16 A SPDT 24 VDC PCB Mount Through Hole Industrial Relay | Future Electronics |
RELAY, SPDT, 250VAC, 16A | element14 |
Relay SPDT 16A 24V 886R 2 Coils | Schukat Electronic |
Relay: electromagnetic | Transfer Multisort Elektronik |
Power/Signal Relay, 1 Form C, Spdt, Latched |Amp Te Connectivity 8-1393239-8 | Newark Electronics |
Power/Signal Relay 1 Form C SPDT Latched | Rapid Electronics |
Electromechanical Relay SPDT 16A 24VDC 886Ohm Through Hole | Avnet Abacus |
General Purpose Relays SPDT 24VDC 16Amps | Sager |
Where can I find additional details, specifications and documents for a 8-1393239-8?
Additional datasheets, footprints and schematics for 8-1393239-8 are listed on our Part Details page. You can also find images and similar parts to 8-1393239-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393239-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393239-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393239-8 fall under?
The 8-1393239-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393239-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393239-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393239-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393239-8 have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for 8-1393239-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393239-8 often in real-time on the comparison pages.
What if I can't find stock of 8-1393239-8?
You can fill out our help required form which you can use to request a quote for 8-1393239-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.