Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1393239-7 |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$2.29
|
33,960
in stock
|
Buy Now | |
Schukat Electronic
from US$2.29
|
1,530
in stock
|
Buy Now | |
element14
from US$6.68
|
827
in stock
|
Buy Now | |
Chip One Stop
from US$2.85
|
531
in stock
|
Buy Now | |
Future Electronics
from US$2.88
|
498
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.60
|
445
in stock
|
Buy Now | |
Rapid Electronics
from US$6.41
|
150
in stock
|
Buy Now | |
Avnet Abacus
-
|
71,300
in stock
|
Buy Now | |
Avnet America
from US$4.18
|
-
|
Buy Now | |
Boersig
from US$4.12
|
-
|
Buy Now | |
Sager
from US$4.49
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 10 – 20A, 16A |
Contact Current Rating (Max) | 16A |
Terminal Type | Plug-In, PCB-THT |
Contact Material | AgNi90/10 |
Contact Number of Poles | 1 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | .618in, 15.7mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Coil Special Features | Magnetic Latching, UL Coil Insulation Class F |
Coil Power Rating DC | 600mW |
Insulation Creepage Class | 8mm |
Contact Limiting Breaking Current | 16A |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Contact Limiting Making Current | 30A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Voltage Rating | 250VAC |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Coil Power Rating Class | 500 – 600mW |
Coil Resistance | 240Ω |
Contact Limiting Continuous Current | 16A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Relay Mounting Type | Printed Circuit Board, Socket |
実装方法 | Carton, Tube |
Packaging Method | Carton, Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Category of Protection | RTII |
POWER RELAY 12V 16A 1CO THT | TTI Europe |
Relay SPDT 16A 12V 240R 2 Coils | Schukat Electronic |
RELAY, SPDT, 250VAC, 16A | element14 |
RT Series 16 A SPDT 12 VDC 2 Coil Through Hole Power PCB Relay | Future Electronics |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity RT314F12 SPDT PCB Relay 12VDC 16A Latching Dual Coil | Rapid Electronics |
Electromechanical Relay SPDT 16A 12VDC 240Ohm Through Hole | Avnet Abacus |
General Purpose Relays SPDT 12VDC 240Ohm 16A GEN PURPOSE RLY | Sager |
Where can I find additional details, specifications and documents for a 8-1393239-7?
Additional datasheets, footprints and schematics for 8-1393239-7 are listed on our Part Details page. You can also find images and similar parts to 8-1393239-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393239-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393239-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393239-7 fall under?
The 8-1393239-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393239-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393239-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393239-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393239-7 have stock available?
Authorised distributors including TTI Europe, Schukat Electronic, element14, Chip One Stop and Future Electronics have stock available or on a lead time for 8-1393239-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393239-7 often in real-time on the comparison pages.
What if I can't find stock of 8-1393239-7?
You can fill out our help required form which you can use to request a quote for 8-1393239-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.