Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1393239-6 |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.10
|
2
in stock
|
Buy Now | |
TTI Europe
from US$2.87
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$6.19
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$5.20
|
2
in stock
|
Buy Now | |
Avnet America
from US$4.24
|
-
|
Buy Now | |
Distrelec
from US$5.44
|
-
|
Buy Now | |
Sager
from US$4.56
|
-
|
Buy Now | |
Farnell
from US$7.56
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Arrangement | 1 Form C (CO) |
Contact Current Class | 10 – 20A, 16A |
Contact Current Rating (Max) | 16A |
Terminal Type | Plug-In, PCB-THT |
Contact Material | AgNi90/10 |
Contact Number of Poles | 1 |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Height | .618in, 15.7mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Continuous Current | 16A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Coil Special Features | UL Coil Insulation Class F |
Insulation Creepage Class | 8mm |
Coil Resistance | 55Ω |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Contact Limiting Short-Time Current | 16A |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 6VDC |
Contact Limiting Making Current | 30A |
Coil Power Rating DC | 655mW |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Tube |
Packaging Method | Tube |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
POWER RELAY 6V 16A 1CO THT | TTI Europe |
General Purpose Relays Rt314F06 |Amp Te Connectivity 8-1393239-6 | Newark Electronics |
TE Connectivity RT314F06 SPDT PCB Relay 6VDC 16A Latching Double Coil | Rapid Electronics |
Electromechanical Relay SPDT 16A 6VDC 55Ohm Through Hole | Avnet America |
TE Connectivity - Schrack Power Relay, RT, 1CO, DC, 6V | Distrelec |
General Purpose Relays RT314F06 | Sager |
Where can I find additional details, specifications and documents for a 8-1393239-6?
Additional datasheets, footprints and schematics for 8-1393239-6 are listed on our Part Details page. You can also find images and similar parts to 8-1393239-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393239-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393239-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393239-6 fall under?
The 8-1393239-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393239-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393239-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393239-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393239-6 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 8-1393239-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393239-6 often in real-time on the comparison pages.
What if I can't find stock of 8-1393239-6?
You can fill out our help required form which you can use to request a quote for 8-1393239-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.