8-1393215-3 Relays by TE Connectivity

V23057-B0006-A202

Status: Active
Series: -
RoHS: Unknown
Aliases: V23057B 6A202
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.60

Distributor Stock
Logo for Farnell
Farnell
from US$19.54
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$12.60
10
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$13.19
10
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$19.64
-
Buy Now
Logo for Avnet America
Avnet America
from US$16.86
-
Buy Now
Logo for RS Americas
RS Americas
from US$22.28
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$14.14
-
Buy Now
Logo for Sager
Sager
from US$23.82
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Contact Number of Poles 1
Terminal Type PCB-THT
Contact Material AgNi
Contact Arrangement 1 Form A (NO)
Contact Current Rating (Max) 8A
Insulation Clearance Class 2.5 – 4mm
Contact Switching Voltage (Max) 400VAC
Coil Power Rating DC 480mW
Insulation Creepage Class 3 – 5.5mm
Contact Voltage Rating 250VAC
Coil Voltage Rating 24VDC
Relay Mounting Type Printed Circuit Board
Power Relay Type Standard
Environmental Category of Protection RTIII

Alternative Descriptions

General Purpose Relays V23057B 6A202 | Rapid Electronics
TE Connectivity V23057-B0006-A202 Power/Signal Relay 1 F | Distrelec
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole | Future Electronics
Electromechanical Relay SPST-NO 15A 24VDC 1.2KOhm Through Hole | Avnet America
Relay, V23057-B0006-A202 | TE Connectivity 8-1393215-3 | RS Americas
POWER RELAY 24V 8A 1NO THT VER | TTI Europe
TE Connectivity | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8-1393215-3?

Additional datasheets, footprints and schematics for 8-1393215-3 are listed on our Part Details page. You can also find images and similar parts to 8-1393215-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8-1393215-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393215-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8-1393215-3 fall under?

The 8-1393215-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 8-1393215-3 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393215-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 8-1393215-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8-1393215-3 have stock available?

Authorised distributors including Rapid Electronics, Distrelec, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 8-1393215-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8-1393215-3 often in real-time on the comparison pages.

What if I can't find stock of 8-1393215-3?

You can fill out our help required form which you can use to request a quote for 8-1393215-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay