Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1393211-9,
T92-S11D12 12 |
Prices starting from US$13.47
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$14.90
|
12,553
in stock
|
Buy Now | |
TTI Europe
from US$15.07
|
5,040
in stock
|
Buy Now | |
element14
from US$18.97
|
277
in stock
|
Buy Now | |
RS Americas
from US$21.45
|
74
in stock
|
Buy Now | |
Newark Electronics
from US$24.81
|
-
|
Buy Now | |
Future Electronics
from US$15.09
|
-
|
Buy Now | |
Avnet Asia
from US$13.47
|
-
|
Buy Now | |
Sager
from US$21.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 3.034oz, 86g |
---|---|
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Current Class | 20 – 30A, 16A |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form C (CO) |
Contact Current Rating (Max) | 30A |
Terminal Type | PCB-THT |
Contact Material | AgCdO |
Insulation Clearance Between Contact & Coil | .315in, 8mm |
Height Class (Mechanical) | 30 – 40mm |
Product Length | 52.3mm, 2.059in |
Product Width | 1.359in, 34.5mm |
Product Height | 30.7mm, 1.209in |
Width Class (Mechanical) | 30 – 40mm |
Insulation Clearance Class | 5 – 8mm |
Length Class (Mechanical) | 50 – 60mm |
Coil Voltage Rating | 12VDC |
Insulation Initial Resistance | 1000MΩ |
Contact Limiting Breaking Current | 40A |
Contact Switching Voltage (Max) | 600VAC |
Contact Voltage Rating | 277VAC |
Coil Power Rating DC | 1700mW |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Resistance | 86Ω |
Insulation Creepage Between Contact & Coil | 9.5mm, .374in |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Load (Min) | 500mA @ 12V |
Coil Power Rating Class | 1500mW |
Contact Limiting Short-Time Current | 30A |
Contact Limiting Continuous Current | 40A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Making Current | 40A |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Box & Tray, Package |
Packaging Method | Package, Box & Tray |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
Electromechanical Relay DPDT 40(NO)/3(NC)A 12VDC 86Ohm Through Hole | Avnet America |
POWER RELAY 12V 30A 2CO THT | TTI Europe |
RELAY, DPDT, 277VAC, 28VDC, 40A | element14 |
Relay, E-Mech, Power, DPDT, 30A, Ctrl-V 12DC, Vol-Rtg 120/277AC, PCB Mnt, 8 Pin | TE Connectivity 8-1393211-9 | RS Americas |
Relay, Dpdt, 277Vac, 28Vdc, 40A | Newark Electronics |
T92 Series 30 A DPDT 12 VDC PCB Mount General Purpose Power Relay | Future Electronics |
Electromechanical Relay DPDT 30(NO)/3(NC)A 12VDC 86Ohm Through Hole | Avnet Asia |
General Purpose Relays DPDT 30A 12VDC | Sager |
Where can I find additional details, specifications and documents for a 8-1393211-9?
Additional datasheets, footprints and schematics for 8-1393211-9 are listed on our Part Details page. You can also find images and similar parts to 8-1393211-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393211-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393211-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393211-9 fall under?
The 8-1393211-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393211-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393211-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393211-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393211-9 have stock available?
Authorised distributors including Avnet America, TTI Europe, element14, RS Americas and Newark Electronics have stock available or on a lead time for 8-1393211-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393211-9 often in real-time on the comparison pages.
What if I can't find stock of 8-1393211-9?
You can fill out our help required form which you can use to request a quote for 8-1393211-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.