Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1393211-3 |
Prices starting from US$15.45
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$22.46
|
127
in stock
|
Buy Now | |
Newark Electronics
from US$21.76
|
127
in stock
|
Buy Now | |
Rapid Electronics
from US$23.04
|
127
in stock
|
Buy Now | |
Chip One Stop
from US$18.30
|
127
in stock
|
Buy Now | |
Farnell
from US$22.75
|
102
in stock
|
Buy Now | |
Avnet America
from US$15.45
|
-
|
Buy Now | |
TTI Europe
from US$18.17
|
-
|
Buy Now | |
Sager
from US$21.82
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 3.034oz, 86g |
---|---|
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Current Class | 20 – 30A, 16A |
Contact Current Rating (Max) | 30A |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgCdO |
Contact Number of Poles | 2 |
Terminal Type | Quick Connect |
Product Length | 2.051in, 52.1mm |
Width Class (Mechanical) | 30 – 40mm |
Product Height | 1.039in, 26.4mm |
Insulation Clearance Class | 5 – 8mm |
Product Width | 1.359in, 34.5mm |
Insulation Clearance Between Contact & Coil | .315in, 8mm |
Length Class (Mechanical) | 50 – 60mm |
Height Class (Mechanical) | 25 – 30mm |
Coil Voltage Rating | 12VAC |
Contact Switching Voltage (Max) | 600VAC |
Contact Voltage Rating | 277VAC |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Power Rating Class | 3 – 4VA |
Insulation Creepage Between Contact & Coil | 9.5mm, .374in |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Load (Min) | 500mA @ 12V |
Coil Resistance | 9Ω |
Contact Limiting Short-Time Current | 30A |
Contact Limiting Continuous Current | 40A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Making Current | 40A |
Coil Magnetic System | Monostable, AC |
Insulation Creepage Class | 8mm |
Coil Power Rating AC | 4VA |
Insulation Initial Resistance | 1000MΩ |
Contact Limiting Breaking Current | 40A |
Relay Mounting Type | Panel Mount, Flange Mount |
実装方法 | Package |
Packaging Method | Package |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 65°C, 149°F |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTII |
General Purpose Relays T92S11A22-12 |Amp Te Connectivity 8-1393211-3 | Newark Electronics |
General Purpose Relays T92S11A22-12 | Rapid Electronics |
TE Connectivity - Potter & Brumfield Power Relay, T92, 2CO, AC, 12V | Distrelec |
POWER RELAY, DPDT, 30A, 12VAC, PANEL | Farnell |
General Purpose Relay DPDT 600VAC 12VAC Quick Connect Panel Mount Tray | Avnet America |
POWER RELAY 12AC 30A 2CO QCT | TTI Europe |
General Purpose Relays DPDT 20A 12VAC PWR PCB/PNL MNT RLY | Sager |
Electromechanical Relay DPDT 30(NO)/3(NC)A 12VAC 9.1Ohm Flange Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 8-1393211-3?
Additional datasheets, footprints and schematics for 8-1393211-3 are listed on our Part Details page. You can also find images and similar parts to 8-1393211-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393211-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393211-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393211-3 fall under?
The 8-1393211-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393211-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393211-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393211-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393211-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 8-1393211-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393211-3 often in real-time on the comparison pages.
What if I can't find stock of 8-1393211-3?
You can fill out our help required form which you can use to request a quote for 8-1393211-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.