Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-8-1393163-3,
A23890-000, 8-1393163-3, MT78740- |
Prices starting from US$5.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$19.45
|
9
in stock
|
Buy Now | |
TTI Europe
from US$5.31
|
350
in stock
|
Buy Now | |
Conrad
from US$23.40
|
99
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.39
|
8
in stock
|
Buy Now | |
Heilind Electronics
-
|
165
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
55
in stock
|
Buy Now | |
Newark Electronics
from US$10.97
|
-
|
Buy Now | |
Rapid Electronics
from US$8.47
|
-
|
Buy Now | |
element14
from US$15.14
|
-
|
Buy Now | |
Farnell
from US$21.34
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | Polyamide |
---|---|
Grounding Provision | Without |
Socket Type | Printed Circuit Board |
Mounting Type | Printed Circuit Board |
For Use With | Power Relays |
Product Type | Socket |
Accessory Type | DIN Rail Socket |
SOCKET FOR MT-RELAY | TTI Europe |
Additional technical information: Dim. (Module) (L x W x H) 35.0 X 9.0 X 35.0 mm | Conrad |
TE Connectivity - Schrack Relay Socket, 10A, 400V, Screw Terminal | Distrelec |
Socket | Transfer Multisort Elektronik |
MT78740 | Heilind Electronics |
Mt78740 |Amp Te Connectivity 8-1393163-3 | Newark Electronics |
TE Connectivity MT78740 Relay Socket 240VAC 10A 11 Pin for MT Series Relays | Rapid Electronics |
SOCKET, DIN, MULTIMODE, 11 PIN | element14 |
Conn Relay Socket SKT 11 POS Screw ST | Avnet America |
Relay Sockets & Hardware Socket | Sager |
Where can I find additional details, specifications and documents for a 8-1393163-3?
Additional datasheets, footprints and schematics for 8-1393163-3 are listed on our Part Details page. You can also find images and similar parts to 8-1393163-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393163-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393163-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393163-3 fall under?
The 8-1393163-3 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 8-1393163-3 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393163-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393163-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393163-3 have stock available?
Authorised distributors including TTI Europe, Conrad, Distrelec, Transfer Multisort Elektronik and Heilind Electronics have stock available or on a lead time for 8-1393163-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393163-3 often in real-time on the comparison pages.
What if I can't find stock of 8-1393163-3?
You can fill out our help required form which you can use to request a quote for 8-1393163-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.