Status: | Unknown |
---|---|
Series: | RM5 Series |
RoHS: | Unknown |
Contact Configuration | DPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 16A |
Product Range | RM5 Series |
Relay Mounting | Panel |
Coil Type | DC Monostable |
Contact Voltage VAC | 400VAC |
Relay Terminals | Quick Connect |
Contact Voltage VDC | - |
Contact Material | - |
Coil Resistance | 345ohm |
Approvals & Standards | - |
TE Connectivity RM505024 Power/Signal Relay DPST Momenta | Distrelec |
General Purpose Relays RM505024 | Sager |
Electromechanical Relay DPST-NO 30A 24VDC 345Ohm Flange Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 8-1393148-3?
Additional datasheets, footprints and schematics for 8-1393148-3 are listed on our Part Details page. You can also find images and similar parts to 8-1393148-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393148-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393148-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393148-3 fall under?
The 8-1393148-3 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393148-3 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393148-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393148-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393148-3 have stock available?
Authorised distributors including Distrelec, Farnell, Sager and Avnet Abacus have stock available or on a lead time for 8-1393148-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393148-3 often in real-time on the comparison pages.
What if I can't find stock of 8-1393148-3?
You can fill out our help required form which you can use to request a quote for 8-1393148-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.