Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1393132-7 |
Auxiliary Switch Contact Arrangement | Without |
---|---|
Contact Arrangement | 2 Form X, DPST-NO-DM, 2 Form Y, DPST-NC-DB |
Pole Configuration | 4 |
Contact Current Rating | 40A |
Contact Base Material | Silver Cadmium Oxide |
Wire Size | 8.37mm², 8AWG |
Coil Voltage Rating | 12VDC |
Coil Voltage (Max) | 12VDC |
Coil Resistance | 20.8Ω |
Actuating System | DC |
Agency Approval | CSA Certified, UL Recognized |
UL Flammability Rating | UL 94V-0 |
Mounting Plate | With |
Mounting Type | Panel |
Packaging Method | Individual |
Contactor Type | Definite Purpose |
Product Type | Contactor |
Product Category | Electromechanical Relays |
Molded | No |
Terminal Configuration | 10-32 Screw |
Arc Cover | With |
Product Classification | Relays - Contactors |
Coil Termination | 8-32 Screw, Quick Connect |
Relay, P40P48D12P1-12=ContactorS | TE Connectivity 8-1393132-7 | RS Americas |
P40P48D12P1-12=Contactors |Amp Te Connectivity 8-1393132-7 | Newark Electronics |
Electromechanical Relay DPST-NO-DM/DPST-NC-DB 40A 12VDC 20.8Ohm Flange Mount | Avnet America |
Where can I find additional details, specifications and documents for a 8-1393132-7?
Additional datasheets, footprints and schematics for 8-1393132-7 are listed on our Part Details page. You can also find images and similar parts to 8-1393132-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393132-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393132-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393132-7 fall under?
The 8-1393132-7 is listed under Relays, Contactors & Switches > Contactors > Definite Purpose Contactors.
Can I view similar or alternative parts?
You can view similar parts to 8-1393132-7 when available in the Definite Purpose Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393132-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393132-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393132-7 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 8-1393132-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393132-7 often in real-time on the comparison pages.
What if I can't find stock of 8-1393132-7?
You can fill out our help required form which you can use to request a quote for 8-1393132-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.