Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1393118-5 |
Prices starting from US$42.67
Product Weight | 86g, 3.034oz |
---|---|
Contact Number of Poles | 3 |
Contact Material | AgCdO |
Contact Current Class | 5 – 10A, 16A |
Terminal Type | Quick Connect, Solder |
Contact Current Rating (Max) | 10A |
Contact Arrangement | 3 Form C (3PDT) |
Product Width | 35.7mm, 1.405in |
Product Height | 48.4mm, 1.905in |
Product Length | 38.9mm, 1.55in |
Height Class (Mechanical) | 40 – 50mm |
Length Class (Mechanical) | 35 – 40mm |
Width Class (Mechanical) | 30 – 40mm |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Power Rating Class | 1000 – 1500mW |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 1500V, 1500Vrms |
Contact Voltage Rating | 28VDC, 240VAC |
Coil Resistance | 120Ω |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 10A |
Insulation Initial Dielectric Between Adjacent Contacts | 1500Vrms |
Actuating System | DC |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Breaking Current | 10A |
Coil Magnetic System | Monostable, DC |
Coil Voltage Rating | 12VDC |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Coil Power Rating DC | 1200mW |
Relay Mounting Type | Printed Circuit Board, Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Operating Temperature Range | -45 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
General Purpose Relays KUP93-14D13-12=KU | Rapid Electronics |
TE Connectivity KUP93-14D13-12 KU Power/Signal Relay 3PD | Distrelec |
POWER - GENERAL PURPOSE RELAYS | Farnell |
Electromechanical Relay 3PDT 5A 12VDC 120Ohm Plain Case | Avnet America |
Kup93-14D13-12=Ku |Amp Te Connectivity 8-1393118-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 8-1393118-5?
Additional datasheets, footprints and schematics for 8-1393118-5 are listed on our Part Details page. You can also find images and similar parts to 8-1393118-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393118-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393118-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393118-5 fall under?
The 8-1393118-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393118-5 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393118-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393118-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393118-5 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 8-1393118-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393118-5 often in real-time on the comparison pages.
What if I can't find stock of 8-1393118-5?
You can fill out our help required form which you can use to request a quote for 8-1393118-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.