Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1393118-3 |
Product Weight | 86g, 3.034oz |
---|---|
Contact Current Class | 16A, 5 – 10A |
Contact Number of Poles | 3 |
Terminal Type | Quick Connect, Solder |
Contact Current Rating (Max) | 5A |
Contact Arrangement | 3 Form C (3PDT) |
Contact Material | Ag |
Product Length | 38.9mm, 1.55in |
Product Height | 1.905in, 48.4mm |
Product Width | 35.7mm, 1.405in |
Length Class (Mechanical) | 35 – 40mm |
Height Class (Mechanical) | 40 – 50mm |
Width Class (Mechanical) | 30 – 40mm |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Actuating System | AC |
Contact Limiting Short-Time Current | 5A |
Insulation Initial Dielectric Between Adjacent Contacts | 1500Vrms |
Insulation Initial Dielectric Between Contacts & Coil | 1500V, 1500Vrms |
Coil Resistance | 1700Ω |
Contact Limiting Breaking Current | 5A |
Contact Voltage Rating | 28VDC, 240VAC |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Continuous Current | 5A |
Contact Switching Load (Min) | 100mA @ 12V |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Making Current | 5A |
Coil Power Rating AC | 2.7VA |
Coil Magnetic System | Monostable, AC |
Coil Voltage Rating | 120VAC |
Coil Power Rating Class | 2 – 3VA |
Relay Mounting Type | Printed Circuit Board, Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 0 – 50°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 45°C, 113°F |
Operating Temperature Range | -45 – 45°C |
3PDT Socket Mount Relay Quick Connect, 5 A, 120V ac | TE Connectivity 8-1393118-3 | RS Americas |
General Purpose Relays 3PDT 5A 240VAC GEN PURPOSE RELAY | Sager |
Where can I find additional details, specifications and documents for a 8-1393118-3?
Additional datasheets, footprints and schematics for 8-1393118-3 are listed on our Part Details page. You can also find images and similar parts to 8-1393118-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393118-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393118-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393118-3 fall under?
The 8-1393118-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393118-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393118-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393118-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393118-3 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for 8-1393118-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393118-3 often in real-time on the comparison pages.
What if I can't find stock of 8-1393118-3?
You can fill out our help required form which you can use to request a quote for 8-1393118-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.