Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1393116-2 |
Prices starting from US$33.36
Product Weight | 2.988oz, 85g |
---|---|
Contact Current Rating (Max) | 15A |
Terminal Type | Quick Connect, Solder |
Contact Current Class | 10 – 20A, 16A |
Contact Arrangement | 3 Form C (CO) |
Contact Number of Poles | 3 |
Contact Material | AgCdO |
Product Width | 34.9mm, 1.374in |
Height Class (Mechanical) | 50 – 60mm |
Product Height | 57.1mm, 2.248in |
Width Class (Mechanical) | 30 – 40mm |
Product Length | 38.6mm, 1.52in |
Length Class (Mechanical) | 35 – 40mm |
Contact Voltage Rating | 277VAC |
Coil Power Rating AC | 2.8VA |
Actuating System | AC |
Coil Voltage Rating | 24VAC |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 2200V, 2200Vrms |
Coil Resistance | 72Ω |
Coil Special Features | UL Coil Insulation Class B |
Coil Magnetic System | Monostable, AC |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 15A |
Contact Limiting Short-Time Current | 15A |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Contact Limiting Continuous Current | 15A |
Contact Limiting Breaking Current | 15A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Power Rating Class | 2 – 3VA |
Relay Mounting Type | Flange Mount, Panel Mount |
実装方法 | Package |
Packaging Method | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 113°F, 45°C |
Operating Temperature Range | -45 – 45°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 0 – 50°C |
Industrial Relays 3Pdt 15A 24Vac Gen Purpose |Amp Te Connectivity 8-1393116-2 | Newark Electronics |
Industrial Relays 3PDT 15A 24VAC GEN PURPOSE | Rapid Electronics |
TE Connectivity KUMP-14AT8-24 KU Power/Signal Relay 3 Fo | Distrelec |
Electromechanical Relay 3PDT 15A 24VAC 72Ohm Flange Mount | Avnet America |
Industrial Relays 3PDT 15A 24VAC GEN PURPOSE RELAY | Sager |
Where can I find additional details, specifications and documents for a 8-1393116-2?
Additional datasheets, footprints and schematics for 8-1393116-2 are listed on our Part Details page. You can also find images and similar parts to 8-1393116-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393116-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393116-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393116-2 fall under?
The 8-1393116-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393116-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393116-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393116-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393116-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 8-1393116-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393116-2 often in real-time on the comparison pages.
What if I can't find stock of 8-1393116-2?
You can fill out our help required form which you can use to request a quote for 8-1393116-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.