Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1393114-1 |
Prices starting from US$26.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$34.91
|
767
in stock
|
Buy Now | |
Rapid Electronics
from US$37.81
|
767
in stock
|
Buy Now | |
Chip One Stop
from US$26.10
|
767
in stock
|
Buy Now | |
Farnell
from US$36.24
|
614
in stock
|
Buy Now | |
Avnet America
from US$29.97
|
-
|
Buy Now | |
RS Americas
from US$40.89
|
-
|
Buy Now | |
Sager
from US$42.33
|
-
|
Buy Now |
Product Weight | 3.245oz, 92g |
---|---|
Contact Current Class | 16A, 20 – 30A |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Terminal Type | Quick Connect, Solder |
Contact Current Rating (Max) | 30A |
Contact Material | AgCdO |
Product Height | 2.461in, 62.5mm |
Width Class (Mechanical) | 30 – 40mm |
Length Class (Mechanical) | 35 – 40mm |
Product Width | 35.4mm, 1.394in |
Product Length | 1.5in, 38.1mm |
Coil Power Rating AC | 2.9VA |
Actuating System | AC |
Contact Limiting Continuous Current | 30A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Resistance | 1700Ω |
Coil Special Features | UL Coil Insulation Class B |
Insulation Initial Dielectric Between Contacts & Coil | 3750V, 3750Vrms |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Short-Time Current | 30A |
Contact Limiting Breaking Current | 30A |
Contact Limiting Making Current | 30A |
Coil Magnetic System | Monostable, AC |
Contact Voltage Rating | 240VAC |
Coil Voltage Rating | 120VAC |
Insulation Initial Dielectric Between Adjacent Contacts | 3750Vrms |
Coil Power Rating Class | 2 – 3VA |
Relay Mounting Type | Flange Mount, Panel Mount |
実装方法 | Package |
Packaging Method | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 0 – 50°C |
Operating Temperature Range | -45 – 45°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 113°F, 45°C |
Industrial Relays SP 30A TP FLNG 120AC | Rapid Electronics |
TE Connectivity - Potter & Brumfield Power Relay, KUHP, 1CO, AC, 120V | Distrelec |
POWER RELAY, SPDT, 30A, 120VAC, PANEL | Farnell |
Electromechanical Relay SPDT 30A 120VAC 1.7KOhm Flange Mount | Avnet America |
KUHP-5AT1-120=KU | TE Connectivity 8-1393114-1 | RS Americas |
Where can I find additional details, specifications and documents for a 8-1393114-1?
Additional datasheets, footprints and schematics for 8-1393114-1 are listed on our Part Details page. You can also find images and similar parts to 8-1393114-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393114-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393114-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393114-1 fall under?
The 8-1393114-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393114-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393114-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393114-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393114-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 8-1393114-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393114-1 often in real-time on the comparison pages.
What if I can't find stock of 8-1393114-1?
You can fill out our help required form which you can use to request a quote for 8-1393114-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.