Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1393113-3 |
Prices starting from US$23.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.98
|
No stock
|
Buy Now | |
Heilind Electronics
from US$37.37
|
102
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$37.37
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$41.36
|
16
in stock
|
Buy Now | |
Rapid Electronics
from US$50.85
|
16
in stock
|
Buy Now | |
Chip One Stop
from US$47.90
|
16
in stock
|
Buy Now | |
Distrelec
from US$41.47
|
16
in stock
|
Buy Now | |
Powell Electronics
from US$34.94
|
9
in stock
|
Buy Now | |
Future Electronics
from US$32.46
|
-
|
Buy Now | |
Avnet America
from US$26.54
|
-
|
Buy Now | |
RS Americas
from US$23.72
|
-
|
Buy Now | |
Sager
from US$36.27
|
-
|
Buy Now |
Product Weight | 2.988oz, 85g |
---|---|
Contact Current Class | 5 – 10A, 16A |
Terminal Type | Solder, Quick Connect |
Contact Current Rating (Max) | 10A |
Contact Special Features | Magnetic Blowout |
Contact Arrangement | 2 Form C (CO) |
Contact Material | AgCdO |
Contact Number of Poles | 2 |
Product Height | 48.4mm, 1.905in |
Product Width | 35.7mm, 1.405in |
Width Class (Mechanical) | 30 – 40mm |
Product Length | 38.9mm, 1.53in |
Length Class (Mechanical) | 35 – 40mm |
Height Class (Mechanical) | 40 – 50mm |
Contact Voltage Rating | 150VDC |
Coil Power Rating AC | 3VA |
Insulation Initial Dielectric Between Contacts & Coil | 2200Vrms, 2200V |
Actuating System | AC |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Coil Resistance | 1700Ω |
Coil Special Features | UL Coil Insulation Class B |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 10A |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, AC |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Coil Voltage Rating | 120VAC |
Coil Power Rating Class | 2 – 3VA |
Relay Mounting Type | Socket |
実装方法 | Package |
Packaging Method | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 0 – 50°C |
Environmental Category of Protection | RTI |
Operating Temperature Range | -45 – 45°C |
Environmental Ambient Temperature (Max) | 113°F, 45°C |
Cross Referenced to TE CNTY AMP - Part: AMP8-1393113-3 | Heilind Electronics |
General Purpose Relays 10 Amp120Vac Dpdt |Amp Te Connectivity 8-1393113-3 | Newark Electronics |
General Purpose Relays 10 AMP120VAC DPDT | Rapid Electronics |
TE Connectivity KUEP-11A15-120 RELAY GENPUR QC Power/Sig | Distrelec |
KUEP Series 10 A DPDT 120 VAC Socket Mount General Purpose Power Relay | Future Electronics |
Electromechanical Relay DPDT 10A 120VAC 1.7KOhm Plain Case | Avnet America |
Relay, General Purpose, Socketable, DPDT, 120VAC, 10A, 150VDC, KUEP Series | TE Connectivity 8-1393113-3 | RS Americas |
Where can I find additional details, specifications and documents for a 8-1393113-3?
Additional datasheets, footprints and schematics for 8-1393113-3 are listed on our Part Details page. You can also find images and similar parts to 8-1393113-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1393113-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1393113-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1393113-3 fall under?
The 8-1393113-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 8-1393113-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1393113-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1393113-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1393113-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 8-1393113-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1393113-3 often in real-time on the comparison pages.
What if I can't find stock of 8-1393113-3?
You can fill out our help required form which you can use to request a quote for 8-1393113-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.