Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Terminal Type | Receptacle |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Closed |
Terminal Orientation | Straight |
Mating Tab Thickness | .02in, .5mm |
Accepts Wire Insulation Diameter Range | .14in, 3.5mm |
Wire Size | 22 – 15AWG, .3 – 1.5mm², 592 – 2960CMA |
Mating Tab Width | .189in, 4.8mm |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Barrel Color | Red |
Comment | Bulk number 9-160481-5. |
Packaging Quantity | 100 |
Packaging Method | Box |
Wire Stop | No |
Insulated | Yes |
Insertion Force | Normal |
Sealable | No |
Operating Temperature Range | 105°C, 221°F |
Smp 9-0160481-5 |Amp Te Connectivity 8-1377174-6 | Newark Electronics |
Smp 9-0160481-5 | TE Connectivity 8-1377174-6 | RS Americas |
Where can I find additional details, specifications and documents for a 8-1377174-6?
Additional datasheets, footprints and schematics for 8-1377174-6 are listed on our Part Details page. You can also find images and similar parts to 8-1377174-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1377174-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1377174-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1377174-6 fall under?
The 8-1377174-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 8-1377174-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1377174-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1377174-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1377174-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 8-1377174-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1377174-6 often in real-time on the comparison pages.
What if I can't find stock of 8-1377174-6?
You can fill out our help required form which you can use to request a quote for 8-1377174-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.