Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
No stock
|
Buy Now | |
TE Store
from US$0.98
|
1,939
in stock
|
Buy Now | |
Rapid Electronics
from US$0.62
|
1,787
in stock
|
Buy Now | |
Chip One Stop
from US$0.81
|
1,787
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Crimp Type | Compression |
Contact Base Material | Phosphor Bronze |
Mating Tab Width | .11in, 2.8mm |
Wire Size | 22 – 15AWG, .3 – 1.5mm², 592 – 2960CMA |
Mating Tab Thickness | .51mm, .02in |
Accepts Wire Insulation Diameter Range | 3.5mm, .14in |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Bulk number 165565-2. |
Barrel Color | Red |
Packaging Method | Box |
Packaging Quantity | 50 |
Wire Stop | No |
Sealable | No |
Insulated | Yes |
Insertion Force | Normal |
Operating Temperature Range | 105°C, 221°F |
SMP 0-0165565-2 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 15 AWG Wire Size: .3 – 1.5 mm² Wire Size: 592 – 2960 CMA Mating Tab Width: 2.8 mm Receptacle 22 – 15 AWG .3 – 1.5 mm² 592 – 2960 CMA | Quick Disconnect | Part Number: 8-1377174-2 | Internal Number: 8-1377174-2 | TE Connectivity | TE Store |
Terminals SMP 0-0165565-2 | Rapid Electronics |
CRIMP TERMINALS | Farnell |
Smp 0-0165565-2 |Amp Te Connectivity 8-1377174-2 | Newark Electronics |
Quick Disconnect Terminal 15-22AWG RCP 19.8mm 3.7mm Tin Small Pack | Avnet America |
Smp 0-0165565-2 | TE Connectivity 8-1377174-2 | RS Americas |
Where can I find additional details, specifications and documents for a 8-1377174-2?
Additional datasheets, footprints and schematics for 8-1377174-2 are listed on our Part Details page. You can also find images and similar parts to 8-1377174-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1377174-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1377174-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1377174-2 fall under?
The 8-1377174-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 8-1377174-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1377174-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1377174-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1377174-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 8-1377174-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1377174-2 often in real-time on the comparison pages.
What if I can't find stock of 8-1377174-2?
You can fill out our help required form which you can use to request a quote for 8-1377174-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.