Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.76
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Tongue Thickness | .031in, .79mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | .908in, 23.06mm |
Stud Diameter | 5mm, .197in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Shape Description | SPADE-020 |
Operating Temperature Range | 221°F, 105°C |
Terminals Smp 0-0032054-0 |Amp Te Connectivity 8-1377173-9 | Newark Electronics |
Terminals SMP 0-0032054-0 | Rapid Electronics |
TE Connectivity SMP 0-0032054-0 Terminals SMP 0-0032054- | Distrelec |
Spade Tongue Terminal 16-22AWG Tin Bag | Avnet America |
Smp 0-0032054-0 | TE Connectivity 8-1377173-9 | RS Americas |
Where can I find additional details, specifications and documents for a 8-1377173-9?
Additional datasheets, footprints and schematics for 8-1377173-9 are listed on our Part Details page. You can also find images and similar parts to 8-1377173-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1377173-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1377173-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1377173-9 fall under?
The 8-1377173-9 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-1377173-9 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1377173-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1377173-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1377173-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 8-1377173-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1377173-9 often in real-time on the comparison pages.
What if I can't find stock of 8-1377173-9?
You can fill out our help required form which you can use to request a quote for 8-1377173-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.