8-1377173-7 Rings & Spades by TE Connectivity

SMP 0-0032053-0

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.53
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.83
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.67
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.79
-
Buy Now
Logo for Farnell
Farnell
from US$0.71
-
Buy Now

Specifications

Plating Material Tin, Copper
Terminal Angle Straight
Terminal & Splice Type Spade Tongue
Terminal Orientation Straight
Wire Size 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG
Wire Insulation Diameter .105 – .14in, 2.667 – 3.556mm
Overall Length .908in, 23.06mm
Tongue Thickness .79mm, .031in
Stud Diameter .171in, 4.34mm
Wire Insulation Diameter (Max) .14in, 3.56mm
Voltage (Max) 300V
Government Qualified No
Wire Insulation Support With
Heavy Duty No
Packaging Quantity 100
Packaging Method Bag
Wire/Cable Type Regular Wire
Stud Size M4, #8
Barrel Type Closed Barrel
Insulated Yes
Support Style Non - Insulation Support
Shape Description SPADE-020
Sealable No
Operating Temperature Range 221°F, 105°C

Alternative Descriptions

Terminals Smp 0-0032053-0 |Amp Te Connectivity 8-1377173-7 | Newark Electronics
Spade Tongue Terminal 16-22AWG Tin Bag | Avnet America
Smp 0-0032053-0 | TE Connectivity 8-1377173-7 | RS Americas
TE Connectivity SMP 0-0032053-0 Terminals SMP 0-0032053- | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 8-1377173-7?

Additional datasheets, footprints and schematics for 8-1377173-7 are listed on our Part Details page. You can also find images and similar parts to 8-1377173-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 8-1377173-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1377173-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 8-1377173-7 fall under?

The 8-1377173-7 is listed under Terminals & Splices > Rings & Spades.

Can I view similar or alternative parts?

You can view similar parts to 8-1377173-7 when available in the Rings & Spades range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1377173-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 8-1377173-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 8-1377173-7 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Distrelec and Farnell have stock available or on a lead time for 8-1377173-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 8-1377173-7 often in real-time on the comparison pages.

What if I can't find stock of 8-1377173-7?

You can fill out our help required form which you can use to request a quote for 8-1377173-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay