Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spade Tongue |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.42mm² |
Tongue Thickness | .84mm, .033in |
Stud Diameter | .118in, 3mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Overall Length | 19.6mm, .772in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Insulated | Yes |
Barrel Type | Closed Barrel |
Stud Size | M2.5 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Sealable | No |
Shape Description | SPADE-020 |
Operating Temperature Range | 221°F, 105°C |
Smp 0-0130522-0 |Amp Te Connectivity 8-1377173-4 | Newark Electronics |
Smp 0-0130522-0 | TE Connectivity 8-1377173-4 | RS Americas |
Where can I find additional details, specifications and documents for a 8-1377173-4?
Additional datasheets, footprints and schematics for 8-1377173-4 are listed on our Part Details page. You can also find images and similar parts to 8-1377173-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1377173-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1377173-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1377173-4 fall under?
The 8-1377173-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-1377173-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1377173-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1377173-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1377173-4 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 8-1377173-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1377173-4 often in real-time on the comparison pages.
What if I can't find stock of 8-1377173-4?
You can fill out our help required form which you can use to request a quote for 8-1377173-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.