Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Plating Material | Copper, Nickel |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 16 – 14AWG, 1.25 – 2mm², 2050 – 5180CMA |
Overall Length | 16.154mm, .636in |
Stud Diameter | .171in, 4.34mm |
Barrel Inside Diameter | 2.16mm, .085in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Small Pack |
Packaging Quantity | 50 |
Stud Size | M4, #8 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | RING-084 |
Operating Temperature Range | 170°C, 338°F |
Ring Terminal 2050CMA to 5180CMA Nickel Plated Copper Alloy | Avnet America |
Where can I find additional details, specifications and documents for a 8-1377172-0?
Additional datasheets, footprints and schematics for 8-1377172-0 are listed on our Part Details page. You can also find images and similar parts to 8-1377172-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-1377172-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-1377172-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-1377172-0 fall under?
The 8-1377172-0 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 8-1377172-0 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-1377172-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-1377172-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-1377172-0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 8-1377172-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-1377172-0 often in real-time on the comparison pages.
What if I can't find stock of 8-1377172-0?
You can fill out our help required form which you can use to request a quote for 8-1377172-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.