Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,210.23
IC Product Type | USB JTAG Emulator |
---|---|
Silicon Family Name | - |
Core Architecture | - |
Core Sub-Architecture | - |
Kit Contents | J-Link Debug Probe |
Features | Supports ARM Cortex-M Cortex-A RX000 Series & Cortex-R4 MCUs USB 2.0 & Ethernet Interface |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
JTAG EMULATOR, J-LINK, PRO, USB2.0, ETHE | element14 |
JTAG EMULATOR, J-LINK, PRO, USB, ENET | Farnell |
J-Link PRO Emulator, ARM, RX | RS |
Jtag Emulator, J-Link, Pro, Usb2.0, Ethernet | Newark Electronics |
Programmer: debugger | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 8.12.00 J-LINK PRO?
Additional datasheets, footprints and schematics for 8.12.00 J-LINK PRO are listed on our Part Details page. You can also find images and similar parts to 8.12.00 J-LINK PRO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8.12.00 J-LINK PRO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8.12.00 J-LINK PRO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8.12.00 J-LINK PRO fall under?
The 8.12.00 J-LINK PRO is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8.12.00 J-LINK PRO when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8.12.00 J-LINK PRO you can contact the distributor directly for product support, shipping queries etc.
Is the 8.12.00 J-LINK PRO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8.12.00 J-LINK PRO have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 8.12.00 J-LINK PRO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8.12.00 J-LINK PRO often in real-time on the comparison pages.
What if I can't find stock of 8.12.00 J-LINK PRO?
You can fill out our help required form which you can use to request a quote for 8.12.00 J-LINK PRO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.