Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Post Size | .64mm, .025in |
---|---|
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Configuration | Bandolier Square Post |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Overall Contact Length | 17.78mm, .7in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Dielectric Withstanding Voltage | 750 V |
Wire Insulation Support | Without |
Applied Pressure | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .5mm, .019in |
Operating Temperature Range | -65 – 85°C |
Where can I find additional details, specifications and documents for a 8-103818-8?
Additional datasheets, footprints and schematics for 8-103818-8 are listed on our Part Details page. You can also find images and similar parts to 8-103818-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-103818-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-103818-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-103818-8 fall under?
The 8-103818-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 8-103818-8 when available in the Multiple Configuration PCB Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-103818-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-103818-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-103818-8 have stock available?
There is no stock from authorised distributors for 8-103818-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-103818-8 often in real-time on the comparison pages.
What if I can't find stock of 8-103818-8?
You can fill out our help required form which you can use to request a quote for 8-103818-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.