Post Size | .64mm, .025in |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 72 |
Number of Rows | 2 |
Connector Contact Load Condition | Fully Loaded |
Mating Post Length | 8.08mm, .318in |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Comment | Headers may be broken to desired number of positions using Hand Tool No. 91406-1, or Tool Kit No. 314818-1. Other tail lengths are available, consult TE Connectivity. |
実装方法 | Tray |
Packaging Quantity | 25 |
Packaging Method | Tray |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .11in, 2.79mm |
High Temperature Housing | No |
Wire-To-Board Connector, Right Angle, Ampmodu Mod Ii Series, Through Hole, Header, 72, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 8-103324-6 | Newark Electronics |
HEADER, RIGHT ANGLE, 2ROW, 36+36WAY | element14 |
Conn Unshrouded Header HDR 72 POS 2.54mm Solder RA Thru-Hole | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1754 | TE Connectivity 8-103324-6 | RS Americas |
Special Order: 72 MODII HDR DRRA B/A .100CL LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 72 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 72 | PCB Header & Receptacle | Part Number: 8-103324-6 | Internal Number: 8-103324-6 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 72Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA UL |
Contact Termination | Through Hole Right Angle |
Current Rating | 3A |
Insulation Resistance | 500Mohm |
Lead Spacing | 2.54mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -65°C |
Termination Method | Solder |
Voltage Rating VAC | 300V |
Working Voltage | 300V |
Where can I find additional details, specifications and documents for a 8-103324-6?
Additional datasheets, footprints and schematics for 8-103324-6 are listed on our Part Details page. You can also find images and similar parts to 8-103324-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-103324-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-103324-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-103324-6 fall under?
The 8-103324-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 8-103324-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-103324-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-103324-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-103324-6 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for 8-103324-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-103324-6 often in real-time on the comparison pages.
What if I can't find stock of 8-103324-6?
You can fill out our help required form which you can use to request a quote for 8-103324-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.