Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | USB JTAG Emulator |
---|---|
Silicon Family Name | - |
Core Architecture | ARM |
Core Sub-Architecture | - |
Kit Contents | Emulator Cable |
Features | Inexpensive J-Link for Educational Purpose |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
JTAG EMULATOR, J-LINK, EDU, USB | element14 |
Jtag Emulator, J-Link, Edu, Usb | Newark Electronics |
Where can I find additional details, specifications and documents for a 8.08.90 J-LINK EDU?
Additional datasheets, footprints and schematics for 8.08.90 J-LINK EDU are listed on our Part Details page. You can also find images and similar parts to 8.08.90 J-LINK EDU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8.08.90 J-LINK EDU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8.08.90 J-LINK EDU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8.08.90 J-LINK EDU fall under?
The 8.08.90 J-LINK EDU is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8.08.90 J-LINK EDU when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8.08.90 J-LINK EDU you can contact the distributor directly for product support, shipping queries etc.
Is the 8.08.90 J-LINK EDU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8.08.90 J-LINK EDU have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 8.08.90 J-LINK EDU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8.08.90 J-LINK EDU often in real-time on the comparison pages.
What if I can't find stock of 8.08.90 J-LINK EDU?
You can fill out our help required form which you can use to request a quote for 8.08.90 J-LINK EDU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.