Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Product Type | Emulator |
---|---|
Silicon Family Name | ARM7 / ARM9 / Cortex |
Core Architecture | ARM |
Core Sub-Architecture | ARM7 / ARM9 / ARM11 / Cortex-A / Cortex-R / Cortex-M |
Kit Contents | J-Link PLUS Emulator USB Cable 0.1" JTAG/SWD Ribbon Cable |
Features | Supporting Large Number of CPU Cores J-Link is Supported by all Major IDEs |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Emulator, Arm Mcu | Newark Electronics |
EMULATOR, ARM MCU | element14 |
J-Link PLUS Emulator, ARM,RX | RS |
Where can I find additional details, specifications and documents for a 8.08.28 J-LINK PLUS?
Additional datasheets, footprints and schematics for 8.08.28 J-LINK PLUS are listed on our Part Details page. You can also find images and similar parts to 8.08.28 J-LINK PLUS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8.08.28 J-LINK PLUS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8.08.28 J-LINK PLUS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8.08.28 J-LINK PLUS fall under?
The 8.08.28 J-LINK PLUS is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8.08.28 J-LINK PLUS when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8.08.28 J-LINK PLUS you can contact the distributor directly for product support, shipping queries etc.
Is the 8.08.28 J-LINK PLUS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8.08.28 J-LINK PLUS have stock available?
Authorised distributors including Newark Electronics, element14, RS and Farnell have stock available or on a lead time for 8.08.28 J-LINK PLUS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8.08.28 J-LINK PLUS often in real-time on the comparison pages.
What if I can't find stock of 8.08.28 J-LINK PLUS?
You can fill out our help required form which you can use to request a quote for 8.08.28 J-LINK PLUS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.