Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$128.96
Distributor | Stock | ||
---|---|---|---|
Newark
from US$128.96
|
19
in stock
|
Buy Now |
Accessory Type | J-Link Needle Adapter |
---|---|
For Use With | J-Link / Flasher to PCB's |
Features | Adapts 20 pin JTAG to 10 Pin Needle Connector |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Adapter, J-Link To Pcb, 10 Pin Needle | Newark Electronics |
Where can I find additional details, specifications and documents for a 8.06.04 J-LINK NEEDLE ADAPTER?
Additional datasheets, footprints and schematics for 8.06.04 J-LINK NEEDLE ADAPTER are listed on our Part Details page. You can also find images and similar parts to 8.06.04 J-LINK NEEDLE ADAPTER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8.06.04 J-LINK NEEDLE ADAPTER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8.06.04 J-LINK NEEDLE ADAPTER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8.06.04 J-LINK NEEDLE ADAPTER fall under?
The 8.06.04 J-LINK NEEDLE ADAPTER is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8.06.04 J-LINK NEEDLE ADAPTER when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8.06.04 J-LINK NEEDLE ADAPTER you can contact the distributor directly for product support, shipping queries etc.
Is the 8.06.04 J-LINK NEEDLE ADAPTER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8.06.04 J-LINK NEEDLE ADAPTER have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 8.06.04 J-LINK NEEDLE ADAPTER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8.06.04 J-LINK NEEDLE ADAPTER often in real-time on the comparison pages.
What if I can't find stock of 8.06.04 J-LINK NEEDLE ADAPTER?
You can fill out our help required form which you can use to request a quote for 8.06.04 J-LINK NEEDLE ADAPTER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.