Status: | Unknown |
---|---|
Series: | FTSH Series |
RoHS: | Compliant |
Prices starting from US$40.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$40.00
|
164
in stock
|
Buy Now |
Accessory Type | J-Link Adapter |
---|---|
For Use With | Cortex-M Devices |
Features | Adapts from 20 Pin JTAG Connector to 9 Pin FTSH Connector |
Product Range | FTSH Series |
Contact Termination Type | Surface Mount |
RoHS Compliant | Yes |
Adapter, J-Link, 9 Pin, For Cortex-M | Newark Electronics |
Where can I find additional details, specifications and documents for a 8.06.02 J-LINK 9-PIN CORTEX-M?
Additional datasheets, footprints and schematics for 8.06.02 J-LINK 9-PIN CORTEX-M are listed on our Part Details page. You can also find images and similar parts to 8.06.02 J-LINK 9-PIN CORTEX-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8.06.02 J-LINK 9-PIN CORTEX-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8.06.02 J-LINK 9-PIN CORTEX-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8.06.02 J-LINK 9-PIN CORTEX-M fall under?
The 8.06.02 J-LINK 9-PIN CORTEX-M is listed under Development Boards, Evaluation Tools > Debuggers, Emulators, JTAG Tools & Accessories > Debugger, Emulator & JTAG Tool Accessories.
Can I view similar or alternative parts?
You can view similar parts to 8.06.02 J-LINK 9-PIN CORTEX-M when available in the Debugger, Emulator & JTAG Tool Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8.06.02 J-LINK 9-PIN CORTEX-M you can contact the distributor directly for product support, shipping queries etc.
Is the 8.06.02 J-LINK 9-PIN CORTEX-M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8.06.02 J-LINK 9-PIN CORTEX-M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 8.06.02 J-LINK 9-PIN CORTEX-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8.06.02 J-LINK 9-PIN CORTEX-M often in real-time on the comparison pages.
What if I can't find stock of 8.06.02 J-LINK 9-PIN CORTEX-M?
You can fill out our help required form which you can use to request a quote for 8.06.02 J-LINK 9-PIN CORTEX-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.