Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 398mm |
---|---|
Depth | - |
Width | - |
Light Source | LED |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
BULKHEAD LAMP, LED, 6000K, 240VAC, 5W | Farnell |
Where can I find additional details, specifications and documents for a 7TCA091720R0178?
Additional datasheets, footprints and schematics for 7TCA091720R0178 are listed on our Part Details page. You can also find images and similar parts to 7TCA091720R0178 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7TCA091720R0178 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7TCA091720R0178 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7TCA091720R0178 fall under?
The 7TCA091720R0178 is listed under ABB Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 7TCA091720R0178 when available in the ABB Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7TCA091720R0178 you can contact the distributor directly for product support, shipping queries etc.
Is the 7TCA091720R0178 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7TCA091720R0178 have stock available?
Authorised distributors including Chip One Stop and Farnell have stock available or on a lead time for 7TCA091720R0178.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7TCA091720R0178 often in real-time on the comparison pages.
What if I can't find stock of 7TCA091720R0178?
You can fill out our help required form which you can use to request a quote for 7TCA091720R0178 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.