Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.12
|
69
in stock
|
Buy Now | |
Conrad
from US$17.08
|
244
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.29
|
133
in stock
|
Buy Now | |
RS Americas
from US$19.03
|
68
in stock
|
Buy Now | |
Newark Electronics
from US$19.03
|
34
in stock
|
Buy Now | |
Schukat Electronic
from US$22.88
|
20
in stock
|
Buy Now | |
Distrelec
from US$16.86
|
9
in stock
|
Buy Now | |
element14
from US$20.52
|
-
|
Buy Now | |
Farnell
from US$19.08
|
-
|
Buy Now |
Operating Voltage | 250VAC |
---|---|
Contact Current Max | 10A |
Operation Type | NC |
Operating Temperature Min | -45°C |
Operating Temperature Max | 80°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Configuration | 1NC |
Contact Operation | Normally Closed |
Contact Rating | 10A at 250VAC |
Load Type | Resistive |
Thermostat Mounting | DIN Rail |
Thermostat Set Point | 0°C to +60°C |
Thermostat Type | Programmable |
Should the panel temperature fall below the (minimum) settemperature the contact will close to call for heat. The contact will openwhen this set temperature is exceeded.. | Conrad |
Sensor: thermostat | Transfer Multisort Elektronik |
Panel Thermostat, DIN-rail mounted, NC c | RS |
Thermostat, SPST-NC 10A, 0C (32F) to +60C (140F) | Finder 7T.81.0.000.2403 | RS Americas |
Thermostat, Nc, 10A, 250Vac | Newark Electronics |
Thermostat 0-60°C/7+-4K NC 10A | Schukat Electronic |
Finder Thermostat 1 NC Adjustable 0 ... 60°C | Distrelec |
THERMOSTAT, NC, 0 DEG TO 60 DEG, 250V | element14 |
Where can I find additional details, specifications and documents for a 7T.81.0.000.2403?
Additional datasheets, footprints and schematics for 7T.81.0.000.2403 are listed on our Part Details page. You can also find images and similar parts to 7T.81.0.000.2403 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7T.81.0.000.2403 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7T.81.0.000.2403 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7T.81.0.000.2403 fall under?
The 7T.81.0.000.2403 is listed under Sensors & Transducers > Sensors > Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to 7T.81.0.000.2403 when available in the Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7T.81.0.000.2403 you can contact the distributor directly for product support, shipping queries etc.
Is the 7T.81.0.000.2403 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7T.81.0.000.2403 have stock available?
Authorised distributors including Conrad, Transfer Multisort Elektronik, RS, RS Americas and Newark Electronics have stock available or on a lead time for 7T.81.0.000.2403.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7T.81.0.000.2403 often in real-time on the comparison pages.
What if I can't find stock of 7T.81.0.000.2403?
You can fill out our help required form which you can use to request a quote for 7T.81.0.000.2403 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.