Status: | Unknown |
---|---|
Series: | 7T Series |
RoHS: | Unknown |
Prices starting from US$12.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.02
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.41
|
109
in stock
|
Buy Now | |
Distrelec
from US$19.02
|
55
in stock
|
Buy Now | |
Conrad
from US$24.42
|
46
in stock
|
Buy Now | |
RS Americas
from US$19.03
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$19.13
|
28
in stock
|
Buy Now | |
element14
from US$20.49
|
-
|
Buy Now | |
Farnell
from US$19.80
|
-
|
Buy Now |
Transducer Function | Temperature |
---|---|
Thermostat Type | Programmable |
Thermostat Set Point | -20°C to +40°C |
Contact Rating | 10A at 250VAC |
Contact Operation | Normally Closed |
Load Type | Resistive |
Thermostat Mounting | DIN Rail |
Product Range | 7T Series |
SVHC | No SVHC (15-Jan-2019) |
Contact Configuration | 1NC |
Contact Current Max | 10A |
Operating Temperature Max | 80°C |
Operating Temperature Min | -45°C |
Operating Voltage | 250VAC |
Operation Type | NC |
Sensor: thermostat | Transfer Multisort Elektronik |
Finder Thermostat 1 NC 250V Adjustable | Distrelec |
Thermostat for installation in the control cabinet, DIN rail in-line installation device, 17.5 mm wide, with variable switching threshold from -20 to 40°C. 1 NC contact for 10 A, contact material AgNi, bimetal jump contact, red adjustment button.This text is machine translated. | Conrad |
Thermostat, SPST-NC 10A, -20C (-4F) to +40C (104F) | Finder 7T.81.0.000.2401 | RS Americas |
Thermostat, Nc, 10A, 250Vac | Newark Electronics |
Panel Thermostat, temperature control, - | RS |
THERMOSTAT, NC, -20 DEG TO 40 DEG, 250V | element14 |
Where can I find additional details, specifications and documents for a 7T.81.0.000.2401?
Additional datasheets, footprints and schematics for 7T.81.0.000.2401 are listed on our Part Details page. You can also find images and similar parts to 7T.81.0.000.2401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7T.81.0.000.2401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7T.81.0.000.2401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7T.81.0.000.2401 fall under?
The 7T.81.0.000.2401 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 7T.81.0.000.2401 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7T.81.0.000.2401 you can contact the distributor directly for product support, shipping queries etc.
Is the 7T.81.0.000.2401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7T.81.0.000.2401 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Conrad, RS Americas and Newark Electronics have stock available or on a lead time for 7T.81.0.000.2401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7T.81.0.000.2401 often in real-time on the comparison pages.
What if I can't find stock of 7T.81.0.000.2401?
You can fill out our help required form which you can use to request a quote for 7T.81.0.000.2401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.