Status: | Unknown |
---|---|
Series: | 7T Series |
RoHS: | Unknown |
Prices starting from US$54.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$59.28
|
46
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$62.33
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$62.14
|
17
in stock
|
Buy Now | |
element14
from US$57.80
|
17
in stock
|
Buy Now | |
Farnell
from US$56.80
|
17
in stock
|
Buy Now | |
Distrelec
from US$57.77
|
9
in stock
|
Buy Now | |
RS Americas
from US$54.06
|
3
in stock
|
Buy Now |
Operating Voltage | 230V |
---|---|
Contact Current Max | 10A |
Operation Type | NO |
Operating Temperature Min | 10°C |
Operating Temperature Max | 60°C |
Product Range | 7T Series |
SVHC | No SVHC (15-Jan-2019) |
Panel Thermo-Hygrostat, humidity & tempe | RS |
Module: higrothermostat | Transfer Multisort Elektronik |
Thermo Hygrostat, 1No, 10A, 230V | Newark Electronics |
THERMO HYGROSTAT, 1NO, 10A, 230V | element14 |
Finder Thermostat 1 NO 250V Adjustable | Distrelec |
Thermo-Hygrostat, SPST-NO 10A,110V-240V AC/DC control voltage, Temp. range +10C | Finder 7T.51.0.230.4360 | RS Americas |
Where can I find additional details, specifications and documents for a 7T.51.0.230.4360?
Additional datasheets, footprints and schematics for 7T.51.0.230.4360 are listed on our Part Details page. You can also find images and similar parts to 7T.51.0.230.4360 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7T.51.0.230.4360 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7T.51.0.230.4360 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7T.51.0.230.4360 fall under?
The 7T.51.0.230.4360 is listed under Finder Parts.
Can I view similar or alternative parts?
You can view similar parts to 7T.51.0.230.4360 when available in the Finder Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7T.51.0.230.4360 you can contact the distributor directly for product support, shipping queries etc.
Is the 7T.51.0.230.4360 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7T.51.0.230.4360 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 7T.51.0.230.4360.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7T.51.0.230.4360 often in real-time on the comparison pages.
What if I can't find stock of 7T.51.0.230.4360?
You can fill out our help required form which you can use to request a quote for 7T.51.0.230.4360 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.