Analogue Switch Type | SPST |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 20ohm |
Supply Voltage Range | 4V to 5.5V |
Analogue Switch Case | SC-88A |
No. of Pins | 5Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Bus Switch, 1Ch, Sc-88A | Newark Electronics |
BUS SWITCH, 1CH, SC-88A | element14 |
Bus Switch 1-Element 1-IN 5-Pin SC-70 T/R | Avnet America |
Where can I find additional details, specifications and documents for a 7SB385DFT2G?
Additional datasheets, footprints and schematics for 7SB385DFT2G are listed on our Part Details page. You can also find images and similar parts to 7SB385DFT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7SB385DFT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7SB385DFT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7SB385DFT2G fall under?
The 7SB385DFT2G is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to 7SB385DFT2G when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7SB385DFT2G you can contact the distributor directly for product support, shipping queries etc.
Is the 7SB385DFT2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7SB385DFT2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 7SB385DFT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7SB385DFT2G often in real-time on the comparison pages.
What if I can't find stock of 7SB385DFT2G?
You can fill out our help required form which you can use to request a quote for 7SB385DFT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.