7Q-40.000MDS-T Oscillators by TXC Corporation

VCTCXO, GPS, 40MHZ, 3.2 X 2.5MM, CLIPPED SINE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.55

Distributor Stock
Logo for Farnell
Farnell
from US$1.63
No stock
Buy Now
Logo for element14
element14
from US$1.55
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Frequency Nom 40MHz
Frequency Stability + / - 2ppm
Oscillator Output Compatibility Clipped Sinewave
Supply Voltage Nom 1.8V
Oscillator Case SMD, 3.2mm x 2.5mm
Frequency 40MHz
RoHS Compliant Yes

Alternative Descriptions

VCTCXO, GPS, 40MHZ, 3.2 X 2.5MM, CLIPPED | element14
Vctcxo, Gps, 40Mhz, 3.2 X 2.5Mm, Clipped Sine | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7Q-40.000MDS-T?

Additional datasheets, footprints and schematics for 7Q-40.000MDS-T are listed on our Part Details page. You can also find images and similar parts to 7Q-40.000MDS-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7Q-40.000MDS-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7Q-40.000MDS-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7Q-40.000MDS-T fall under?

The 7Q-40.000MDS-T is listed under Crystals & Oscillators > Oscillators > Voltage Controlled - VC-TCXO Oscillators.

Can I view similar or alternative parts?

You can view similar parts to 7Q-40.000MDS-T when available in the Voltage Controlled - VC-TCXO Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7Q-40.000MDS-T you can contact the distributor directly for product support, shipping queries etc.

Is the 7Q-40.000MDS-T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 7Q-40.000MDS-T have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 7Q-40.000MDS-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7Q-40.000MDS-T often in real-time on the comparison pages.

What if I can't find stock of 7Q-40.000MDS-T?

You can fill out our help required form which you can use to request a quote for 7Q-40.000MDS-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay