Status: | Unknown |
---|---|
Series: | SDN Series |
RoHS: | Unknown |
No distributors results available
Product Range | SDN Series |
---|---|
Gender | Receptacle |
No. of Positions | 7Ways |
Pitch Spacing | 3.96mm |
For Use With | SDN Series Crimp Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 7P-SDN?
Additional datasheets, footprints and schematics for 7P-SDN are listed on our Part Details page. You can also find images and similar parts to 7P-SDN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7P-SDN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7P-SDN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7P-SDN fall under?
The 7P-SDN is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7P-SDN when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7P-SDN you can contact the distributor directly for product support, shipping queries etc.
Is the 7P-SDN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7P-SDN have stock available?
There is no stock from authorised distributors for 7P-SDN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7P-SDN often in real-time on the comparison pages.
What if I can't find stock of 7P-SDN?
You can fill out our help required form which you can use to request a quote for 7P-SDN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.