Status: | Unknown |
---|---|
Series: | Contemporary Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob / Dial Style | Round |
Knob Diameter | 17.78mm |
Product Range | Contemporary Series |
RoHS Compliant | Yes |
Knob, Round, 17.78Mm, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 7NF2B2?
Additional datasheets, footprints and schematics for 7NF2B2 are listed on our Part Details page. You can also find images and similar parts to 7NF2B2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7NF2B2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7NF2B2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7NF2B2 fall under?
The 7NF2B2 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 7NF2B2 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7NF2B2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7NF2B2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7NF2B2 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for 7NF2B2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7NF2B2 often in real-time on the comparison pages.
What if I can't find stock of 7NF2B2?
You can fill out our help required form which you can use to request a quote for 7NF2B2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.