Status: | Unknown |
---|---|
Series: | 7M Series |
RoHS: | Unknown |
Frequency Nom | 26MHz |
---|---|
Crystal Case | SMD 3.2mm x 2.5mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 18pF |
Frequency Tolerance + / - | 30ppm |
Product Range | 7M Series |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (27-Jun-2018) |
Crystal Mounting Type | SMD |
Frequency | 26MHz |
Frequency Stability | ± 30ppm |
No. of Pins | 4Pins |
Operating Temperature Range | -20°C to +70°C |
Xtal, 26.000Mhz, 18Pf, Smd, 3.2X2.5 | Newark Electronics |
XTAL, 26.000MHZ, 18PF, SMD, 3.2X2.5 | element14 |
Where can I find additional details, specifications and documents for a 7M-26.000MAAJ-T?
Additional datasheets, footprints and schematics for 7M-26.000MAAJ-T are listed on our Part Details page. You can also find images and similar parts to 7M-26.000MAAJ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7M-26.000MAAJ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7M-26.000MAAJ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7M-26.000MAAJ-T fall under?
The 7M-26.000MAAJ-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to 7M-26.000MAAJ-T when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7M-26.000MAAJ-T you can contact the distributor directly for product support, shipping queries etc.
Is the 7M-26.000MAAJ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7M-26.000MAAJ-T have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 7M-26.000MAAJ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7M-26.000MAAJ-T often in real-time on the comparison pages.
What if I can't find stock of 7M-26.000MAAJ-T?
You can fill out our help required form which you can use to request a quote for 7M-26.000MAAJ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.