Status: | Unknown |
---|---|
Series: | 7L Series |
RoHS: | Unknown |
Frequency Nom | 40MHz |
---|---|
Frequency Stability + / - | 2ppm |
Oscillator Output Compatibility | Clipped Sinewave |
Supply Voltage Nom | 2.5V |
Oscillator Case | SMD 2.5mm x 2mm |
Product Range | 7L Series |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (07-Jul-2017) |
Frequency | 40MHz |
Frequency Stability | ± 2ppm |
Oscillator Mounting | SMD |
Output Waveform | Clipped Sine Wave |
Supply Voltage Max | 3.3V |
Supply Voltage Min | 1.8V |
Vctcxo, Gps, 40Mhz, 2.5 X 2Mm, Clipped Sine | Newark Electronics |
VCTCXO, GPS, 40MHZ, 2.5 X 2MM, CLIPPED | Farnell |
Where can I find additional details, specifications and documents for a 7L-40.000MCS-T?
Additional datasheets, footprints and schematics for 7L-40.000MCS-T are listed on our Part Details page. You can also find images and similar parts to 7L-40.000MCS-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7L-40.000MCS-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7L-40.000MCS-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7L-40.000MCS-T fall under?
The 7L-40.000MCS-T is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to 7L-40.000MCS-T when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7L-40.000MCS-T you can contact the distributor directly for product support, shipping queries etc.
Is the 7L-40.000MCS-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7L-40.000MCS-T have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 7L-40.000MCS-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7L-40.000MCS-T often in real-time on the comparison pages.
What if I can't find stock of 7L-40.000MCS-T?
You can fill out our help required form which you can use to request a quote for 7L-40.000MCS-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.