7L-19.200MCS-T Oscillators by TXC Corporation

VCTCXO, GPS, 19.2MHZ, 2.5 X 2MM, CLIPPED SINE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.75

Distributor Stock
Logo for Farnell
Farnell
from US$2.54
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.75
-
Buy Now
Logo for element14
element14
from US$2.06
-
Buy Now

Specifications

Frequency Nom 19.2MHz
Frequency Stability + / - 2ppm
Oscillator Output Compatibility Clipped Sinewave
Supply Voltage Nom 2.5V
Oscillator Case SMD, 2.5mm x 2mm
Frequency 19.2MHz
RoHS Compliant Yes

Alternative Descriptions

Vctcxo, Gps, 19.2Mhz, 2.5 X 2Mm, Clipped Sine | Newark Electronics
TCXO, 19.2MHZ, SMD | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7L-19.200MCS-T?

Additional datasheets, footprints and schematics for 7L-19.200MCS-T are listed on our Part Details page. You can also find images and similar parts to 7L-19.200MCS-T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7L-19.200MCS-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7L-19.200MCS-T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7L-19.200MCS-T fall under?

The 7L-19.200MCS-T is listed under Crystals & Oscillators > Oscillators > Voltage Controlled - VC-TCXO Oscillators.

Can I view similar or alternative parts?

You can view similar parts to 7L-19.200MCS-T when available in the Voltage Controlled - VC-TCXO Oscillators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7L-19.200MCS-T you can contact the distributor directly for product support, shipping queries etc.

Is the 7L-19.200MCS-T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 7L-19.200MCS-T have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 7L-19.200MCS-T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7L-19.200MCS-T often in real-time on the comparison pages.

What if I can't find stock of 7L-19.200MCS-T?

You can fill out our help required form which you can use to request a quote for 7L-19.200MCS-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay